EDAC, Inc. Backplane Connector Housings 516-020-000-201

Description
20 Position Housing for Non-Gendered Contacts Connector Green Varies by Contact Rack and Panel
Request a Quote Datasheet
Description
20 Position Housing for Non-Gendered Contacts Connector Green Varies by Contact Rack and Panel
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Backplane Connector Housings - 516-020-000-201-ND - DigiKey
Thief River Falls, MN, United States
Backplane Connector Housings
516-020-000-201-ND
Backplane Connector Housings 516-020-000-201-ND
20 Position Housing for Non-Gendered Contacts Connector Green Varies by Contact Rack and Panel

20 Position Housing for Non-Gendered Contacts Connector Green Varies by Contact Rack and Panel

Buy Now Datasheet
Backplane Conn, Rcpt, 20Pos, 4Row/3.81Mm; Product Range Edac - 86C7391 - Newark, An Avnet Company
Chicago, IL, United States
Backplane Conn, Rcpt, 20Pos, 4Row/3.81Mm; Product Range Edac
86C7391
Backplane Conn, Rcpt, 20Pos, 4Row/3.81Mm; Product Range Edac 86C7391
BACKPLANE CONN, RCPT, 20POS, 4ROW/3.81MM; Product Range:516 Series; No. of Contacts:20Contacts; Pitch Spacing:3.81mm; Gender:Receptacle; Contact Termination Type:-; No. of Rows:4Rows; Row Pitch:-; Contact Material:Phosphor Bronze RoHS Compliant: Yes

BACKPLANE CONN, RCPT, 20POS, 4ROW/3.81MM; Product Range:516 Series; No. of Contacts:20Contacts; Pitch Spacing:3.81mm; Gender:Receptacle; Contact Termination Type:-; No. of Rows:4Rows; Row Pitch:-; Contact Material:Phosphor Bronze RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 516-020-000-201-ND 86C7391
Product Name Backplane Connector Housings Backplane Conn, Rcpt, 20Pos, 4Row/3.81Mm; Product Range Edac
Unlock Full Specs
to access all available technical data

Similar Products

Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Din Rail, Channel - 2946-2000-2239/099-000-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 800 volts
Contact Size (AWG) 16 to 24 AWG
View Details
2 suppliers
HMSB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
Mounting Bulkhead
View Details