EDAC, Inc. Backplane Connector Housings 516-020-000-102

Description
20 Position Housing for Non-Gendered Contacts Connector Green Varies by Contact Rack and Panel
Request a Quote Datasheet
Description
20 Position Housing for Non-Gendered Contacts Connector Green Varies by Contact Rack and Panel
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Backplane Connector Housings - 151-1441-ND - DigiKey
Thief River Falls, MN, United States
Backplane Connector Housings
151-1441-ND
Backplane Connector Housings 151-1441-ND
20 Position Housing for Non-Gendered Contacts Connector Green Varies by Contact Rack and Panel

20 Position Housing for Non-Gendered Contacts Connector Green Varies by Contact Rack and Panel

Buy Now Datasheet
Backplane Conn, Plug, 20Pos, 4Row/3.81Mm; Product Range Edac - 97C6385 - Newark, An Avnet Company
Chicago, IL, United States
Backplane Conn, Plug, 20Pos, 4Row/3.81Mm; Product Range Edac
97C6385
Backplane Conn, Plug, 20Pos, 4Row/3.81Mm; Product Range Edac 97C6385
BACKPLANE CONN, PLUG, 20POS, 4ROW/3.81MM; Product Range:516 Series; No. of Contacts:20Contacts; Pitch Spacing:3.81mm; Gender:Plug; Contact Termination Type:-; No. of Rows:4Rows; Row Pitch:-; Contact Material:Phosphor Bronze RoHS Compliant: Yes

BACKPLANE CONN, PLUG, 20POS, 4ROW/3.81MM; Product Range:516 Series; No. of Contacts:20Contacts; Pitch Spacing:3.81mm; Gender:Plug; Contact Termination Type:-; No. of Rows:4Rows; Row Pitch:-; Contact Material:Phosphor Bronze RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 151-1441-ND 97C6385
Product Name Backplane Connector Housings Backplane Conn, Plug, 20Pos, 4Row/3.81Mm; Product Range Edac
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

BOA Connectors: Heavy Duty Circular Connectors -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Industrial Circular Connectors - 466867 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
Geometry Straight; Straight
View Details
Circular Connector Accessories - 2262-A22525-012-ND - DigiKey
Omnetics Connector Corporation
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Mating Connector/Plugs - Bx6S - Strainsert
Specs
Connector Type Military Connector
Gender Female / Jack
Contact Size (AWG) 20 AWG
View Details