EDAC, Inc. Backplane Connectors 516-020-000-101

Description
EDAC 516-020-000-101
Request a Quote Datasheet
Description
EDAC 516-020-000-101
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Backplane Connectors - 9108342 - RS Components, Ltd.
Corby, Northants, United Kingdom
Backplane Connectors
9108342
Backplane Connectors 9108342
EDAC 516-020-000-101

EDAC 516-020-000-101

Supplier's Site
Backplane Connector Housings - 151-1246-ND - DigiKey
Thief River Falls, MN, United States
Backplane Connector Housings
151-1246-ND
Backplane Connector Housings 151-1246-ND
20 Position Housing for Non-Gendered Contacts Connector Green Varies by Contact Rack and Panel

20 Position Housing for Non-Gendered Contacts Connector Green Varies by Contact Rack and Panel

Buy Now Datasheet
Rack & Panel Connector, Plug, 20 Position; Product Range Edac - 94B5294 - Newark, An Avnet Company
Chicago, IL, United States
Rack & Panel Connector, Plug, 20 Position; Product Range Edac
94B5294
Rack & Panel Connector, Plug, 20 Position; Product Range Edac 94B5294
RACK & PANEL CONNECTOR, PLUG, 20 POSITION; Product Range:516 Series; Gender:Plug; No. of Positions:20Position s; Pitch Spacing:3.81mm; For Use With:517 Series Pin Contacts; Colour:Green; Connector Mounting:Cable Mount; No. of Rows:4 RoHS Compliant: Yes

RACK & PANEL CONNECTOR, PLUG, 20 POSITION; Product Range:516 Series; Gender:Plug; No. of Positions:20Positions; Pitch Spacing:3.81mm; For Use With:517 Series Pin Contacts; Colour:Green; Connector Mounting:Cable Mount; No. of Rows:4 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 9108342 151-1246-ND 94B5294
Product Name Backplane Connectors Backplane Connector Housings Rack & Panel Connector, Plug, 20 Position; Product Range Edac
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Circular Connectors - 335807 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details
Outer square plug adapter 3/4
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
DPT02 series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
View Details