EDAC, Inc. Lamp, Incandescent, 120Vac, 10W; Supply Voltage Edwards Signaling Products 50LMP-10W

Description
LAMP, INCANDESCENT, 120VAC, 10W; Supply Voltage:120VAC; Lamp Base Type:-; Bulb Size:-; MSCP:-; Average Bulb Life:2500h; Product Range:-; Current Rating:80mA; LED Color:White; Power Rating:10W RoHS Compliant: No
Datasheet
Description
LAMP, INCANDESCENT, 120VAC, 10W; Supply Voltage:120VAC; Lamp Base Type:-; Bulb Size:-; MSCP:-; Average Bulb Life:2500h; Product Range:-; Current Rating:80mA; LED Color:White; Power Rating:10W RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lamp, Incandescent, 120Vac, 10W; Supply Voltage Edwards Signaling Products - 30C1534 - Newark, An Avnet Company
Chicago, IL, United States
Lamp, Incandescent, 120Vac, 10W; Supply Voltage Edwards Signaling Products
30C1534
Lamp, Incandescent, 120Vac, 10W; Supply Voltage Edwards Signaling Products 30C1534
LAMP, INCANDESCENT, 120VAC, 10W; Supply Voltage:120VAC; Lamp Base Type:-; Bulb Size:-; MSCP:-; Average Bulb Life:2500h; Product Range:-; Current Rating:80mA; LED Color:White; Power Rating:10W RoHS Compliant: No

LAMP, INCANDESCENT, 120VAC, 10W; Supply Voltage:120VAC; Lamp Base Type:-; Bulb Size:-; MSCP:-; Average Bulb Life:2500h; Product Range:-; Current Rating:80mA; LED Color:White; Power Rating:10W RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Incandescent Lamps
Product Number 30C1534
Product Name Lamp, Incandescent, 120Vac, 10W; Supply Voltage Edwards Signaling Products
Lamp Power 10 watts
Unlock Full Specs
to access all available technical data

Similar Products

Incandescent Lamp - 120572828 - Radwell International
Allen-Bradley / Rockwell Automation
View Details
Lamp - FT1210F - THHC Lighting
THHC Lighting
Specs
Base Type Festoon
Lamp Power 10 watts
Rated Average Life 7000 hours
View Details
Incandescent Lamps - R40 - 250R40/1/CVG - 16257 - Kennedy Webster Electric Co.
Specs
Lamp Power 250 watts
Maximum Overall Length 6.56 inch (167 mm)
Diameter 127 mm (5 inch)
View Details