EDAC, Inc. Beacon Light Flashing Halogen 800Ma; Module Lens Colour Edwards Signaling Products 50B-G5-20WH

Description
BEACON LIGHT FLASHING HALOGEN 800mA; Module Lens Colour:Blue; Supply Voltage VAC:24V; Supply Voltage VDC:-; Visual Signal Type:Flashing; Lens Diameter:-; IP / NEMA Rating:-; Power Rating:20W; External Height:149mm; Length:149mm RoHS Compliant: No
Datasheet
Description
BEACON LIGHT FLASHING HALOGEN 800mA; Module Lens Colour:Blue; Supply Voltage VAC:24V; Supply Voltage VDC:-; Visual Signal Type:Flashing; Lens Diameter:-; IP / NEMA Rating:-; Power Rating:20W; External Height:149mm; Length:149mm RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Beacon Light Flashing Halogen 800Ma; Module Lens Colour Edwards Signaling Products - 41B8608 - Newark, An Avnet Company
Chicago, IL, United States
Beacon Light Flashing Halogen 800Ma; Module Lens Colour Edwards Signaling Products
41B8608
Beacon Light Flashing Halogen 800Ma; Module Lens Colour Edwards Signaling Products 41B8608
BEACON LIGHT FLASHING HALOGEN 800mA; Module Lens Colour:Blue; Supply Voltage VAC:24V; Supply Voltage VDC:-; Visual Signal Type:Flashing; Lens Diameter:-; IP / NEMA Rating:-; Power Rating:20W; External Height:149mm; Length:149mm RoHS Compliant: No

BEACON LIGHT FLASHING HALOGEN 800mA; Module Lens Colour:Blue; Supply Voltage VAC:24V; Supply Voltage VDC:-; Visual Signal Type:Flashing; Lens Diameter:-; IP / NEMA Rating:-; Power Rating:20W; External Height:149mm; Length:149mm RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pilot Lights and Indicator Lights
Product Number 41B8608
Product Name Beacon Light Flashing Halogen 800Ma; Module Lens Colour Edwards Signaling Products
Unlock Full Specs
to access all available technical data

Similar Products

Pilot Light - 12474 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Lamp Type Incandescent Lamps
LED Color White
Rated Voltage 120 volts
View Details
22mm Illuminated Projecting Push Button - 2ALP1LB-012 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color White
Applications General Industrial
View Details