EDAC, Inc. Zd Backplane Conn, Header, 80Pos, 2.5Mm; Product Range Edac 500-080-231-H01

Description
ZD BACKPLANE CONN, HEADER, 80POS, 2.5MM; Product Range:-; No. of Contacts:80Contacts; Pitch Spacing:2.5mm; Gender:Header; Contact Termination Type:Through Hole; No. of Rows:8Rows; Row Pitch:-; Contact Material:Phosphor Bronze RoHS Compliant: Yes
Datasheet
Description
ZD BACKPLANE CONN, HEADER, 80POS, 2.5MM; Product Range:-; No. of Contacts:80Contacts; Pitch Spacing:2.5mm; Gender:Header; Contact Termination Type:Through Hole; No. of Rows:8Rows; Row Pitch:-; Contact Material:Phosphor Bronze RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Zd Backplane Conn, Header, 80Pos, 2.5Mm; Product Range Edac - 78AC5797 - Newark, An Avnet Company
Chicago, IL, United States
Zd Backplane Conn, Header, 80Pos, 2.5Mm; Product Range Edac
78AC5797
Zd Backplane Conn, Header, 80Pos, 2.5Mm; Product Range Edac 78AC5797
ZD BACKPLANE CONN, HEADER, 80POS, 2.5MM; Product Range:-; No. of Contacts:80Contacts; Pitch Spacing:2.5mm; Gender:Header; Contact Termination Type:Through Hole; No. of Rows:8Rows; Row Pitch:-; Contact Material:Phosphor Bronze RoHS Compliant: Yes

ZD BACKPLANE CONN, HEADER, 80POS, 2.5MM; Product Range:-; No. of Contacts:80Contacts; Pitch Spacing:2.5mm; Gender:Header; Contact Termination Type:Through Hole; No. of Rows:8Rows; Row Pitch:-; Contact Material:Phosphor Bronze RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 78AC5797
Product Name Zd Backplane Conn, Header, 80Pos, 2.5Mm; Product Range Edac
Product Type IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

Mini SIM Card PCB Mount Socket - 80440GSH-161-126L - Rego Electronics Inc.
Specs
Product Type IC Socket
Features Push-Pull (2X1 Port Stacked)
Number of Contacts 8
View Details
IC Socket Adapters - 9195539 - RS Components, Ltd.
Specs
Product Type Package Adapters / Converters
RoHS Compliant RoHS Compliant
Mounting Through hole
View Details
Headers & Wire Housings - G125-FV10805F1-1AB1ABP - Powell Electronics, Inc.
Specs
Product Type IC Headers
Mounting Through-Hole
View Details