EDAC, Inc. Zd Backplane Conn, Header, 80Pos, 2.5Mm; Product Range Edac 500-080-231-B01

Description
ZD BACKPLANE CONN, HEADER, 80POS, 2.5MM; Product Range:-; No. of Contacts:80Contacts; Pitch Spacing:2.5mm; Gender:Header; Contact Termination Type:Through Hole; No. of Rows:8Rows; Row Pitch:-; Contact Material:Phosphor Bronze RoHS Compliant: Yes
Datasheet
Description
ZD BACKPLANE CONN, HEADER, 80POS, 2.5MM; Product Range:-; No. of Contacts:80Contacts; Pitch Spacing:2.5mm; Gender:Header; Contact Termination Type:Through Hole; No. of Rows:8Rows; Row Pitch:-; Contact Material:Phosphor Bronze RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Zd Backplane Conn, Header, 80Pos, 2.5Mm; Product Range Edac - 78AC5796 - Newark, An Avnet Company
Chicago, IL, United States
Zd Backplane Conn, Header, 80Pos, 2.5Mm; Product Range Edac
78AC5796
Zd Backplane Conn, Header, 80Pos, 2.5Mm; Product Range Edac 78AC5796
ZD BACKPLANE CONN, HEADER, 80POS, 2.5MM; Product Range:-; No. of Contacts:80Contacts; Pitch Spacing:2.5mm; Gender:Header; Contact Termination Type:Through Hole; No. of Rows:8Rows; Row Pitch:-; Contact Material:Phosphor Bronze RoHS Compliant: Yes

ZD BACKPLANE CONN, HEADER, 80POS, 2.5MM; Product Range:-; No. of Contacts:80Contacts; Pitch Spacing:2.5mm; Gender:Header; Contact Termination Type:Through Hole; No. of Rows:8Rows; Row Pitch:-; Contact Material:Phosphor Bronze RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 78AC5796
Product Name Zd Backplane Conn, Header, 80Pos, 2.5Mm; Product Range Edac
Product Type IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

.025
Specs
Product Type PCB Pins
RoHS Compliant RoHS Compliant
Mounting Swage
View Details
Mini SIM Card PCB Mount Socket - 80440GDH-061T-120L - Rego Electronics Inc.
Specs
Product Type IC Socket
Features Push-Push w/Switch
Number of Contacts 6
View Details
PCB Headers & Receptacles - 103185-6 - TE Connectivity
Specs
Product Type IC Headers
Mounting Board Mount
Current Rating 3 amps
View Details