EDAC, Inc. Zd Backplane Conn, Header, 40Pos, 2.5Mm; Product Range Edac 500-040-231-J01

Description
ZD BACKPLANE CONN, HEADER, 40POS, 2.5MM; Product Range:-; No. of Contacts:40Contacts; Pitch Spacing:2.5mm; Gender:Header; Contact Termination Type:Through Hole; No. of Rows:4Rows; Row Pitch:-; Contact Material:Phosphor Bronze RoHS Compliant: Yes
Datasheet
Description
ZD BACKPLANE CONN, HEADER, 40POS, 2.5MM; Product Range:-; No. of Contacts:40Contacts; Pitch Spacing:2.5mm; Gender:Header; Contact Termination Type:Through Hole; No. of Rows:4Rows; Row Pitch:-; Contact Material:Phosphor Bronze RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Zd Backplane Conn, Header, 40Pos, 2.5Mm; Product Range Edac - 78AC5792 - Newark, An Avnet Company
Chicago, IL, United States
Zd Backplane Conn, Header, 40Pos, 2.5Mm; Product Range Edac
78AC5792
Zd Backplane Conn, Header, 40Pos, 2.5Mm; Product Range Edac 78AC5792
ZD BACKPLANE CONN, HEADER, 40POS, 2.5MM; Product Range:-; No. of Contacts:40Contacts; Pitch Spacing:2.5mm; Gender:Header; Contact Termination Type:Through Hole; No. of Rows:4Rows; Row Pitch:-; Contact Material:Phosphor Bronze RoHS Compliant: Yes

ZD BACKPLANE CONN, HEADER, 40POS, 2.5MM; Product Range:-; No. of Contacts:40Contacts; Pitch Spacing:2.5mm; Gender:Header; Contact Termination Type:Through Hole; No. of Rows:4Rows; Row Pitch:-; Contact Material:Phosphor Bronze RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 78AC5792
Product Name Zd Backplane Conn, Header, 40Pos, 2.5Mm; Product Range Edac
Product Type IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

Discrete Sockets - 1613514 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type IC Socket
RoHS Compliant RoHS Compliant
Contact Plating Gold; Nickel; Gold, gold over nickel
View Details
Headers & Wire Housings - G125-MV11205M3P - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
Elastomeric PCB Connectors - ZEBRA® Connector, Silver - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
Military Standards MIL-STD-202E; MIL-202D-108A, MIL-202D-103B, MIL-202E-107G
Current Rating 0.3000 amps
View Details