EDAC, Inc. Zd Backplane Conn, Header, 40Pos, 2.5Mm; Product Range Edac 500-040-231-C01

Description
ZD BACKPLANE CONN, HEADER, 40POS, 2.5MM; Product Range:-; No. of Contacts:40Contacts; Pitch Spacing:2.5mm; Gender:Header; Contact Termination Type:Through Hole; No. of Rows:4Rows; Row Pitch:-; Contact Material:Phosphor Bronze RoHS Compliant: Yes
Datasheet
Description
ZD BACKPLANE CONN, HEADER, 40POS, 2.5MM; Product Range:-; No. of Contacts:40Contacts; Pitch Spacing:2.5mm; Gender:Header; Contact Termination Type:Through Hole; No. of Rows:4Rows; Row Pitch:-; Contact Material:Phosphor Bronze RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Zd Backplane Conn, Header, 40Pos, 2.5Mm; Product Range Edac - 78AC5791 - Newark, An Avnet Company
Chicago, IL, United States
Zd Backplane Conn, Header, 40Pos, 2.5Mm; Product Range Edac
78AC5791
Zd Backplane Conn, Header, 40Pos, 2.5Mm; Product Range Edac 78AC5791
ZD BACKPLANE CONN, HEADER, 40POS, 2.5MM; Product Range:-; No. of Contacts:40Contacts; Pitch Spacing:2.5mm; Gender:Header; Contact Termination Type:Through Hole; No. of Rows:4Rows; Row Pitch:-; Contact Material:Phosphor Bronze RoHS Compliant: Yes

ZD BACKPLANE CONN, HEADER, 40POS, 2.5MM; Product Range:-; No. of Contacts:40Contacts; Pitch Spacing:2.5mm; Gender:Header; Contact Termination Type:Through Hole; No. of Rows:4Rows; Row Pitch:-; Contact Material:Phosphor Bronze RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 78AC5791
Product Name Zd Backplane Conn, Header, 40Pos, 2.5Mm; Product Range Edac
Product Type IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

Mini SIM Card PCB Mount Socket - 80440GFH-081-117L - Rego Electronics Inc.
Specs
Product Type IC Socket
Features Hinge
Number of Contacts 8
View Details
Headers & Wire Housings - 102536-2 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
Female Contact with 26 AWG wire, 450mm, single-end - G125-FW10450AAL9400 - Harwin Plc
Specs
Product Type PCB Pins
RoHS Compliant RoHS Compliant
Current Rating 2.8 amps
View Details
D-Sub Standard Board Mount - D09S13A4UX00LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Product Type IC Socket
Mounting Solder
View Details