EDAC, Inc. Led Beacon, 120Vac, 108Ma; Module Lens Colour Edwards Signaling Products 48XBRMR120A

Description
LED BEACON, 120VAC, 108MA; Module Lens Colour:Red; Supply Voltage VAC:120V; Supply Voltage VDC:-; Visual Signal Type:Flashing, Steady; Lens Diameter:70mm; Product Range:48XBRM Series; IP / NEMA Rating:NEMA 4X; Power Rating:
Datasheet
Description
LED BEACON, 120VAC, 108MA; Module Lens Colour:Red; Supply Voltage VAC:120V; Supply Voltage VDC:-; Visual Signal Type:Flashing, Steady; Lens Diameter:70mm; Product Range:48XBRM Series; IP / NEMA Rating:NEMA 4X; Power Rating:
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led Beacon, 120Vac, 108Ma; Module Lens Colour Edwards Signaling Products - 41T0005 - Newark, An Avnet Company
Chicago, IL, United States
Led Beacon, 120Vac, 108Ma; Module Lens Colour Edwards Signaling Products
41T0005
Led Beacon, 120Vac, 108Ma; Module Lens Colour Edwards Signaling Products 41T0005
LED BEACON, 120VAC, 108MA; Module Lens Colour:Red; Supply Voltage VAC:120V; Supply Voltage VDC:-; Visual Signal Type:Flashing, Steady; Lens Diameter:70mm; Product Range:48XBRM Series; IP / NEMA Rating:NEMA 4X; Power Rating:

LED BEACON, 120VAC, 108MA; Module Lens Colour:Red; Supply Voltage VAC:120V; Supply Voltage VDC:-; Visual Signal Type:Flashing, Steady; Lens Diameter:70mm; Product Range:48XBRM Series; IP / NEMA Rating:NEMA 4X; Power Rating:

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pilot Lights and Indicator Lights
Product Number 41T0005
Product Name Led Beacon, 120Vac, 108Ma; Module Lens Colour Edwards Signaling Products
Unlock Full Specs
to access all available technical data

Similar Products

N program - NME - Illuminated signal - NMEFGB -  - Schmersal Inc.
Specs
Lamp Type LED Lamps
Height 2 mm (0.0787 inch)
View Details
22mm Illum. Metal Selector Switch 3PSRL - 2ASL5LB-6-024 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Amber
Applications General Industrial
View Details
Indicator Lamps - 106420 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Color Green; Green
Rated Average Light 50000 hours
View Details
Panel Indicators, Pilot Lights - 486-3-148-357-ND - DigiKey
Specs
Lamp Type LED Lamps
LED Color Red; Green; Blue
Terminal Type Solder Terminals
View Details