EDAC, Inc. Led Beacon, 24Vdc, 215Ma; Module Lens Colour Edwards Signaling Products 48XBRMG24D

Description
LED BEACON, 24VDC, 215MA; Module Lens Colour:Green; Supply Voltage VAC:-; Supply Voltage VDC:24V; Visual Signal Type:Flashing, Steady; Lens Diameter:70mm; Product Range:48XBRM Series; IP / NEMA Rating:NEMA 4X; Power Rating:
Datasheet
Description
LED BEACON, 24VDC, 215MA; Module Lens Colour:Green; Supply Voltage VAC:-; Supply Voltage VDC:24V; Visual Signal Type:Flashing, Steady; Lens Diameter:70mm; Product Range:48XBRM Series; IP / NEMA Rating:NEMA 4X; Power Rating:
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led Beacon, 24Vdc, 215Ma; Module Lens Colour Edwards Signaling Products - 41T0004 - Newark, An Avnet Company
Chicago, IL, United States
Led Beacon, 24Vdc, 215Ma; Module Lens Colour Edwards Signaling Products
41T0004
Led Beacon, 24Vdc, 215Ma; Module Lens Colour Edwards Signaling Products 41T0004
LED BEACON, 24VDC, 215MA; Module Lens Colour:Green; Supply Voltage VAC:-; Supply Voltage VDC:24V; Visual Signal Type:Flashing, Steady; Lens Diameter:70mm; Product Range:48XBRM Series; IP / NEMA Rating:NEMA 4X; Power Rating:

LED BEACON, 24VDC, 215MA; Module Lens Colour:Green; Supply Voltage VAC:-; Supply Voltage VDC:24V; Visual Signal Type:Flashing, Steady; Lens Diameter:70mm; Product Range:48XBRM Series; IP / NEMA Rating:NEMA 4X; Power Rating:

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pilot Lights and Indicator Lights
Product Number 41T0004
Product Name Led Beacon, 24Vdc, 215Ma; Module Lens Colour Edwards Signaling Products
Unlock Full Specs
to access all available technical data

Similar Products

Panel Indicators, Pilot Lights - 486-3-148-339-ND - DigiKey
Specs
Lamp Type LED Lamps
LED Color Red; Green; Blue
Terminal Type Quick Connect / Blade
View Details
Illuminating seal - MC-LD-230AC - Festo Corporation
Specs
Lamp Type LED Lamps
Terminal Type Form A as per DIN EN 175301-803 Rectangular design MSC
View Details
Incandescent Light Bulbs - 104581 - RS Components, Ltd.
Specs
Lamp Type Incandescent Lamps
LED Color Clear
Width 5.7 mm (0.2244 inch)
View Details