EDAC, Inc. Led Beacon, 24Vdc, 215Ma; Module Lens Colour Edwards Signaling Products 48XBRMB24D

Description
LED BEACON, 24VDC, 215MA; Module Lens Colour:Blue; Supply Voltage VAC:-; Supply Voltage VDC:24V; Visual Signal Type:Flashing, Steady; Lens Diameter:70mm; Product Range:48XBRM Series; IP / NEMA Rating:NEMA 4X; Power Rating:
Datasheet
Description
LED BEACON, 24VDC, 215MA; Module Lens Colour:Blue; Supply Voltage VAC:-; Supply Voltage VDC:24V; Visual Signal Type:Flashing, Steady; Lens Diameter:70mm; Product Range:48XBRM Series; IP / NEMA Rating:NEMA 4X; Power Rating:
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led Beacon, 24Vdc, 215Ma; Module Lens Colour Edwards Signaling Products - 41T0002 - Newark, An Avnet Company
Chicago, IL, United States
Led Beacon, 24Vdc, 215Ma; Module Lens Colour Edwards Signaling Products
41T0002
Led Beacon, 24Vdc, 215Ma; Module Lens Colour Edwards Signaling Products 41T0002
LED BEACON, 24VDC, 215MA; Module Lens Colour:Blue; Supply Voltage VAC:-; Supply Voltage VDC:24V; Visual Signal Type:Flashing, Steady; Lens Diameter:70mm; Product Range:48XBRM Series; IP / NEMA Rating:NEMA 4X; Power Rating:

LED BEACON, 24VDC, 215MA; Module Lens Colour:Blue; Supply Voltage VAC:-; Supply Voltage VDC:24V; Visual Signal Type:Flashing, Steady; Lens Diameter:70mm; Product Range:48XBRM Series; IP / NEMA Rating:NEMA 4X; Power Rating:

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pilot Lights and Indicator Lights
Product Number 41T0002
Product Name Led Beacon, 24Vdc, 215Ma; Module Lens Colour Edwards Signaling Products
Unlock Full Specs
to access all available technical data

Similar Products

LP57 StreamLine® Mini LED Beacons Series - LP57-024R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Lamp Type LED Lamps
LED Color Red; Red
Height 55.88 mm (2.2 inch)
View Details
Indicator Lights - LPL - OTTO Controls
Specs
Lamp Type LED Lamps
Rated Voltage 14.5 volts
View Details