EDAC, Inc. Led Beacon, 120Vac, 108Ma; Module Lens Colour Edwards Signaling Products 48XBRMB120A

Description
LED BEACON, 120VAC, 108MA; Module Lens Colour:Blue; Supply Voltage VAC:120V; Supply Voltage VDC:-; Visual Signal Type:Flashing, Steady; Lens Diameter:70mm; Product Range:48XBRM Series; IP / NEMA Rating:NEMA 4X; Power Rating:
Datasheet
Description
LED BEACON, 120VAC, 108MA; Module Lens Colour:Blue; Supply Voltage VAC:120V; Supply Voltage VDC:-; Visual Signal Type:Flashing, Steady; Lens Diameter:70mm; Product Range:48XBRM Series; IP / NEMA Rating:NEMA 4X; Power Rating:
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led Beacon, 120Vac, 108Ma; Module Lens Colour Edwards Signaling Products - 41T0001 - Newark, An Avnet Company
Chicago, IL, United States
Led Beacon, 120Vac, 108Ma; Module Lens Colour Edwards Signaling Products
41T0001
Led Beacon, 120Vac, 108Ma; Module Lens Colour Edwards Signaling Products 41T0001
LED BEACON, 120VAC, 108MA; Module Lens Colour:Blue; Supply Voltage VAC:120V; Supply Voltage VDC:-; Visual Signal Type:Flashing, Steady; Lens Diameter:70mm; Product Range:48XBRM Series; IP / NEMA Rating:NEMA 4X; Power Rating:

LED BEACON, 120VAC, 108MA; Module Lens Colour:Blue; Supply Voltage VAC:120V; Supply Voltage VDC:-; Visual Signal Type:Flashing, Steady; Lens Diameter:70mm; Product Range:48XBRM Series; IP / NEMA Rating:NEMA 4X; Power Rating:

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pilot Lights and Indicator Lights
Product Number 41T0001
Product Name Led Beacon, 120Vac, 108Ma; Module Lens Colour Edwards Signaling Products
Unlock Full Specs
to access all available technical data

Similar Products

R program - RML - Illuminated signal - RMLHRT -  - Schmersal Inc.
Specs
Lamp Type LED Lamps
Height 11 mm (0.4331 inch)
View Details
LP3L StreamLine® Low Profile LED Lights - LP3PL-120A - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Lamp Type LED Lamps
LED Color Amber
Terminal Type 1/2-Inch NPT Pipe
View Details