EDAC, Inc. Led Beacon, 24Vdc, 215Ma; Module Lens Colour Edwards Signaling Products 48XBRMA24D

Description
LED BEACON, 24VDC, 215MA; Module Lens Colour:Amber; Supply Voltage VAC:-; Supply Voltage VDC:24V; Visual Signal Type:Flashing, Steady; Lens Diameter:70mm; Product Range:48XBRM Series; IP / NEMA Rating:NEMA 4X; Power Rating:
Datasheet
Description
LED BEACON, 24VDC, 215MA; Module Lens Colour:Amber; Supply Voltage VAC:-; Supply Voltage VDC:24V; Visual Signal Type:Flashing, Steady; Lens Diameter:70mm; Product Range:48XBRM Series; IP / NEMA Rating:NEMA 4X; Power Rating:
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led Beacon, 24Vdc, 215Ma; Module Lens Colour Edwards Signaling Products - 40T9999 - Newark, An Avnet Company
Chicago, IL, United States
Led Beacon, 24Vdc, 215Ma; Module Lens Colour Edwards Signaling Products
40T9999
Led Beacon, 24Vdc, 215Ma; Module Lens Colour Edwards Signaling Products 40T9999
LED BEACON, 24VDC, 215MA; Module Lens Colour:Amber; Supply Voltage VAC:-; Supply Voltage VDC:24V; Visual Signal Type:Flashing, Steady; Lens Diameter:70mm; Product Range:48XBRM Series; IP / NEMA Rating:NEMA 4X; Power Rating:

LED BEACON, 24VDC, 215MA; Module Lens Colour:Amber; Supply Voltage VAC:-; Supply Voltage VDC:24V; Visual Signal Type:Flashing, Steady; Lens Diameter:70mm; Product Range:48XBRM Series; IP / NEMA Rating:NEMA 4X; Power Rating:

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pilot Lights and Indicator Lights
Product Number 40T9999
Product Name Led Beacon, 24Vdc, 215Ma; Module Lens Colour Edwards Signaling Products
Unlock Full Specs
to access all available technical data

Similar Products

R program - RML - Illuminated signal - RMLHRT -  - Schmersal Inc.
Specs
Lamp Type LED Lamps
Height 11 mm (0.4331 inch)
View Details
22mm Illuminated Mushroom Push Button - 2ALM5LB-048 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Amber
Applications General Industrial
View Details
Panel Indicators, Pilot Lights - 486-3-148-429-ND - DigiKey
Specs
Lamp Type LED Lamps
LED Color Red; Green; Blue
Terminal Type Quick Connect / Blade
View Details