EDAC, Inc. Card Edge Conn, Dual Side, 17Pos; Card Edge Connector Type Edac 438017000112

Description
CARD EDGE CONN, DUAL SIDE, 17POS; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:17 Contacts; Connector Mounting:Panel Mount; Connector Body Orientation:Straight ; Contact Termination Type:- RoHS Compliant: Yes
Description
CARD EDGE CONN, DUAL SIDE, 17POS; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:17 Contacts; Connector Mounting:Panel Mount; Connector Body Orientation:Straight ; Contact Termination Type:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Card Edge Conn, Dual Side, 17Pos; Card Edge Connector Type Edac - 50B3318 - Newark, An Avnet Company
Chicago, IL, United States
Card Edge Conn, Dual Side, 17Pos; Card Edge Connector Type Edac
50B3318
Card Edge Conn, Dual Side, 17Pos; Card Edge Connector Type Edac 50B3318
CARD EDGE CONN, DUAL SIDE, 17POS; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:17 Contacts; Connector Mounting:Panel Mount; Connector Body Orientation:Straight ; Contact Termination Type:- RoHS Compliant: Yes

CARD EDGE CONN, DUAL SIDE, 17POS; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:17 Contacts; Connector Mounting:Panel Mount; Connector Body Orientation:Straight; Contact Termination Type:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 50B3318
Product Name Card Edge Conn, Dual Side, 17Pos; Card Edge Connector Type Edac
Connector Type Card Edge Connector
Unlock Full Specs
to access all available technical data

Similar Products

Subminiature D-type Connector, 25 Pins, In-Vacuum, Female Pins - A2378-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
Power Edge Card Straight Solder Type Connector - 83808-F2P50 - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Card Edge Connector
Gender Female / Jack
Termination Through Hole
View Details