EDAC, Inc. Card Edge Connector Accessories 423-041-520-102

Description
Connector Connector, Hermaphroditic Contacts For 424 Series
Request a Quote Datasheet
Description
Connector Connector, Hermaphroditic Contacts For 424 Series
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Card Edge Connector Accessories - 423-041-520-102-ND - DigiKey
Thief River Falls, MN, United States
Card Edge Connector Accessories
423-041-520-102-ND
Card Edge Connector Accessories 423-041-520-102-ND
Connector Connector, Hermaphroditic Contacts For 424 Series

Connector Connector, Hermaphroditic Contacts For 424 Series

Buy Now Datasheet
Board-Board Connector, Plug, 41 Position, 2Row; Contact Termination Type Edac - 95F3226 - Newark, An Avnet Company
Chicago, IL, United States
Board-Board Connector, Plug, 41 Position, 2Row; Contact Termination Type Edac
95F3226
Board-Board Connector, Plug, 41 Position, 2Row; Contact Termination Type Edac 95F3226
BOARD-BOARD CONNECTOR, PLUG, 41 POSITION, 2ROW; Contact Termination Type:Through Hole; Contact Material:Phosphor Bronze; Product Range:423 Series; Contact Plating:Gold Plated Contacts; Contact Termination:Through Hole Right Angle RoHS Compliant: Yes

BOARD-BOARD CONNECTOR, PLUG, 41 POSITION, 2ROW; Contact Termination Type:Through Hole; Contact Material:Phosphor Bronze; Product Range:423 Series; Contact Plating:Gold Plated Contacts; Contact Termination:Through Hole Right Angle RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 423-041-520-102-ND 95F3226
Product Name Card Edge Connector Accessories Board-Board Connector, Plug, 41 Position, 2Row; Contact Termination Type Edac
Connector Type Card Edge Connector
Unlock Full Specs
to access all available technical data

Similar Products

Outer square plug adapter 1 1/2
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Coaxial Adapters - M229A8 - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Female / Jack
View Details