EDAC, Inc. Card Edge Connector Accessories 423-035-521-102

Description
Connector Connector, Hermaphroditic Contacts For 424 Series
Request a Quote Datasheet
Description
Connector Connector, Hermaphroditic Contacts For 424 Series
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Card Edge Connector Accessories - 423-035-521-102-ND - DigiKey
Thief River Falls, MN, United States
Card Edge Connector Accessories
423-035-521-102-ND
Card Edge Connector Accessories 423-035-521-102-ND
Connector Connector, Hermaphroditic Contacts For 424 Series

Connector Connector, Hermaphroditic Contacts For 424 Series

Buy Now Datasheet
Card Edge Conn, Dual Side, 35Pos, Th; Card Edge Connector Type Edac - 91C5170 - Newark, An Avnet Company
Chicago, IL, United States
Card Edge Conn, Dual Side, 35Pos, Th; Card Edge Connector Type Edac
91C5170
Card Edge Conn, Dual Side, 35Pos, Th; Card Edge Connector Type Edac 91C5170
CARD EDGE CONN, DUAL SIDE, 35POS, TH; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:35 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight ; Contact Termination Type:SolderRoHS Compliant: Yes

CARD EDGE CONN, DUAL SIDE, 35POS, TH; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:35 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight; Contact Termination Type:SolderRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 423-035-521-102-ND 91C5170
Product Name Card Edge Connector Accessories Card Edge Conn, Dual Side, 35Pos, Th; Card Edge Connector Type Edac
Connector Type Card Edge Connector Card Edge Connector
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 6 Pin Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
Industrial Circular Connectors - 335931 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details