EDAC, Inc. Card Edge Connector Accessories 423-035-520-102

Description
Connector Connector, Hermaphroditic Contacts For 424 Series
Request a Quote Datasheet
Description
Connector Connector, Hermaphroditic Contacts For 424 Series
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Card Edge Connector Accessories - 151-1209-ND - DigiKey
Thief River Falls, MN, United States
Card Edge Connector Accessories
151-1209-ND
Card Edge Connector Accessories 151-1209-ND
Connector Connector, Hermaphroditic Contacts For 424 Series

Connector Connector, Hermaphroditic Contacts For 424 Series

Buy Now Datasheet
Board-Board Connector, Plug, 35 Position, 2Row; Contact Termination Type Edac - 95F3225 - Newark, An Avnet Company
Chicago, IL, United States
Board-Board Connector, Plug, 35 Position, 2Row; Contact Termination Type Edac
95F3225
Board-Board Connector, Plug, 35 Position, 2Row; Contact Termination Type Edac 95F3225
BOARD-BOARD CONNECTOR, PLUG, 35 POSITION, 2ROW; Contact Termination Type:Through Hole; Contact Material:Phosphor Bronze; Product Range:423 Series; Contact Plating:Gold Plated Contacts; Contact Termination:Through Hole Right Angle RoHS Compliant: Yes

BOARD-BOARD CONNECTOR, PLUG, 35 POSITION, 2ROW; Contact Termination Type:Through Hole; Contact Material:Phosphor Bronze; Product Range:423 Series; Contact Plating:Gold Plated Contacts; Contact Termination:Through Hole Right Angle RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 151-1209-ND 95F3225
Product Name Card Edge Connector Accessories Board-Board Connector, Plug, 35 Position, 2Row; Contact Termination Type Edac
Connector Type Card Edge Connector
Unlock Full Specs
to access all available technical data

Similar Products

Connector - Magnetic 3 pin Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
Transducer Receptacles - PT1H-12-8P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details