EDAC, Inc. Card Edge Connector Accessories 423-029-520-102

Description
Connector Connector, Hermaphroditic Contacts For 424 Series
Request a Quote Datasheet
Description
Connector Connector, Hermaphroditic Contacts For 424 Series
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Card Edge Connector Accessories - 423-029-520-102-ND - DigiKey
Thief River Falls, MN, United States
Card Edge Connector Accessories
423-029-520-102-ND
Card Edge Connector Accessories 423-029-520-102-ND
Connector Connector, Hermaphroditic Contacts For 424 Series

Connector Connector, Hermaphroditic Contacts For 424 Series

Buy Now Datasheet
Board-Board Connector, Plug, 29 Position, 2Row; Product Range Edac - 95F3224 - Newark, An Avnet Company
Chicago, IL, United States
Board-Board Connector, Plug, 29 Position, 2Row; Product Range Edac
95F3224
Board-Board Connector, Plug, 29 Position, 2Row; Product Range Edac 95F3224
BOARD-BOARD CONNECTOR, PLUG, 29 POSITION, 2ROW; Product Range:-; No. of Contacts:29Contacts; Pitch Spacing:5.08mm; Gender:Plug; Contact Termination Type:Through Hole; No. of Rows:2Rows; Contact Material:Phosphor Bronze RoHS Compliant: Yes

BOARD-BOARD CONNECTOR, PLUG, 29 POSITION, 2ROW; Product Range:-; No. of Contacts:29Contacts; Pitch Spacing:5.08mm; Gender:Plug; Contact Termination Type:Through Hole; No. of Rows:2Rows; Contact Material:Phosphor Bronze RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 423-029-520-102-ND 95F3224
Product Name Card Edge Connector Accessories Board-Board Connector, Plug, 29 Position, 2Row; Product Range Edac
Connector Type Card Edge Connector
Unlock Full Specs
to access all available technical data

Similar Products