EDAC, Inc. Edgeboard Connectors 422-029-520-100

Description
"29 Position Female Connector Non Specified - Dual Edge Gold 0.200"" (5.08mm) Green"
Request a Quote Datasheet
Description
"29 Position Female Connector Non Specified - Dual Edge Gold 0.200"" (5.08mm) Green"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - 422-029-520-100-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
422-029-520-100-ND
Edgeboard Connectors 422-029-520-100-ND
"29 Position Female Connector Non Specified - Dual Edge Gold 0.200"" (5.08mm) Green"

"29 Position Female Connector Non Specified - Dual Edge Gold 0.200"" (5.08mm) Green"

Buy Now Datasheet
Board-Board Connector, Plug, 29Way, 2Row; No. Of Contacts Edac - 95F3219 - Newark, An Avnet Company
Chicago, IL, United States
Board-Board Connector, Plug, 29Way, 2Row; No. Of Contacts Edac
95F3219
Board-Board Connector, Plug, 29Way, 2Row; No. Of Contacts Edac 95F3219
BOARD-BOARD CONNECTOR, PLUG, 29WAY, 2ROW; No. of Contacts:29Contacts; Pitch Spacing:5.08mm; Gender:Plug; Contact Termination Type:Through Hole; No. of Rows:2Rows; Contact Material:Phosphor Bronze; Contact Plating:Gold Plated ContactsRoHS Compliant: Yes

BOARD-BOARD CONNECTOR, PLUG, 29WAY, 2ROW; No. of Contacts:29Contacts; Pitch Spacing:5.08mm; Gender:Plug; Contact Termination Type:Through Hole; No. of Rows:2Rows; Contact Material:Phosphor Bronze; Contact Plating:Gold Plated ContactsRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 422-029-520-100-ND 95F3219
Product Name Edgeboard Connectors Board-Board Connector, Plug, 29Way, 2Row; No. Of Contacts Edac
Gender Female / Jack Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

PWRBLADE HEADER - VERTICAL - 51700-10400804AALF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Header Connector
Termination Solder To Board
Current Rating 41.0 to 70.0 amps
View Details
3 suppliers
Coaxial Connectors - 1938417 - RS Components, Ltd.
Specs
Category Coaxial Connector
Gender Male / Plug; Female / Jack
Termination Through hole
View Details
KNB/KNC/KND Series: MIL-DTL-55302 Compliant Connectors -  - Smiths Interconnect, a Molex company
Specs
Category Board to Board Connector; Military Connector
Military Specification MIL-DTL-55302
View Details
10+10 Pos. Male Plug DIL Straight SMT Connector, Screw-Lok Board Mount (T+R) - G125-MS12005M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details