EDAC, Inc. Edgeboard Connectors 408-035-523-212

Description
"35 Position Female Connector Non Specified - Dual Edge Gold 0.200"" (5.08mm) Green"
Request a Quote Datasheet
Description
"35 Position Female Connector Non Specified - Dual Edge Gold 0.200"" (5.08mm) Green"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - 151-408-035-523-212-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
151-408-035-523-212-ND
Edgeboard Connectors 151-408-035-523-212-ND
"35 Position Female Connector Non Specified - Dual Edge Gold 0.200"" (5.08mm) Green"

"35 Position Female Connector Non Specified - Dual Edge Gold 0.200"" (5.08mm) Green"

Buy Now Datasheet
Card Edge Metal To Metal 2 Piece Connectors Rohs Compliant Edac - 97AJ1375 - Newark, An Avnet Company
Chicago, IL, United States
Card Edge Metal To Metal 2 Piece Connectors Rohs Compliant Edac
97AJ1375
Card Edge Metal To Metal 2 Piece Connectors Rohs Compliant Edac 97AJ1375
Card Edge Metal to Metal 2 Piece Connectors RoHS Compliant: Yes

Card Edge Metal to Metal 2 Piece Connectors RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 151-408-035-523-212-ND 97AJ1375
Product Name Edgeboard Connectors Card Edge Metal To Metal 2 Piece Connectors Rohs Compliant Edac
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

PCI Express - 10018783-00113TLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
3 suppliers
17+17 Pos. Male Plug DIL Straight SMT Connector, Screw-Lok Board Mount (T+R) - G125-MS13405M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details
PCB Connectors - NCV-MYG-D - kTB Solutions
Specs
Connector Type 1.85mm Connector; 1.85mm Male
Gender Male / Plug
Frequency 0.000 to 67.000 GHz
View Details
Intercompact Series: Compact Signal & Ethernet PCB Connectors -  - Molex Signal Tech Industrial Ltd.
Specs
Category Board to Board Connector
View Details