EDAC, Inc. Edgeboard Connectors 396-078-522-802

Description
"78 Position Female Connector Non Specified - Dual Edge Gold 0.125"" (3.18mm) Black"
Request a Quote Datasheet
Description
"78 Position Female Connector Non Specified - Dual Edge Gold 0.125"" (3.18mm) Black"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - 151-396-078-522-802-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
151-396-078-522-802-ND
Edgeboard Connectors 151-396-078-522-802-ND
"78 Position Female Connector Non Specified - Dual Edge Gold 0.125"" (3.18mm) Black"

"78 Position Female Connector Non Specified - Dual Edge Gold 0.125"" (3.18mm) Black"

Buy Now Datasheet
Card Edge Connector Edac - 96AJ9244 - Newark, An Avnet Company
Chicago, IL, United States
Card Edge Connector Edac
96AJ9244
Card Edge Connector Edac 96AJ9244
Card Edge Connector

Card Edge Connector

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 151-396-078-522-802-ND 96AJ9244
Product Name Edgeboard Connectors Card Edge Connector Edac
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

PCB Connectors - NC1-FL2G-S23-01 - kTB Solutions
Specs
Connector Type 1.0mm Female
Gender Female / Jack
Frequency 0.000 to 110.000 GHz
View Details
Video Display Connectors Series - Mini Display Port Connectors - Rego Electronics Inc.
Specs
Category Audio / Video
Connector Type DisplayPort
Gender Female / Jack
View Details
Solid State Lighting Connector Assemblies - 2106212-1 - ODG (Origin Data Global)
Specs
Termination Solder
Mounting Board Edge, Surface Mount, Right Angle
View Details
3 suppliers
MDP Series: High density PCB connectors -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Category Board to Board Connector; Military Connector
View Details