EDAC, Inc. Edgeboard Connectors 396-062-522-201

Description
"62 Position Female Connector Non Specified - Dual Edge Gold 0.125"" (3.18mm) Black"
Request a Quote Datasheet
Description
"62 Position Female Connector Non Specified - Dual Edge Gold 0.125"" (3.18mm) Black"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - 396-062-522-201-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
396-062-522-201-ND
Edgeboard Connectors 396-062-522-201-ND
"62 Position Female Connector Non Specified - Dual Edge Gold 0.125"" (3.18mm) Black"

"62 Position Female Connector Non Specified - Dual Edge Gold 0.125"" (3.18mm) Black"

Buy Now Datasheet
Card Edge Connector Rohs Compliant Edac - 86H0572 - Newark, An Avnet Company
Chicago, IL, United States
Card Edge Connector Rohs Compliant Edac
86H0572
Card Edge Connector Rohs Compliant Edac 86H0572
Card Edge Connector RoHS Compliant: Yes

Card Edge Connector RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 396-062-522-201-ND 86H0572
Product Name Edgeboard Connectors Card Edge Connector Rohs Compliant Edac
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

MINI DIN JACK 9 POSITIONS - 80203-508B9L - Rego Electronics Inc.
Specs
Gender Female / Jack
Termination Through Hole
Mounting PC Mount
View Details
PC Pin, Single Post Connectors - 36-1447-3-ND - DigiKey
Specs
Mounting Through Hole
View Details
Ribbon Cable Connectors - 102154-8 - TE Connectivity
Specs
Connector Type Board to Board Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
4 suppliers
PCB Connectors - NCV-FYG-D - kTB Solutions
Specs
Connector Type 1.85mm Connector; 1.85mm Female
Gender Female / Jack
Frequency 0.000 to 67.000 GHz
View Details