EDAC, Inc. Edgeboard Connectors 396-056-526-804

Description
"56 Position Female Connector Non Specified - Dual Edge Gold 0.125"" (3.18mm) Black"
Request a Quote Datasheet
Description
"56 Position Female Connector Non Specified - Dual Edge Gold 0.125"" (3.18mm) Black"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - 396-056-526-804-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
396-056-526-804-ND
Edgeboard Connectors 396-056-526-804-ND
"56 Position Female Connector Non Specified - Dual Edge Gold 0.125"" (3.18mm) Black"

"56 Position Female Connector Non Specified - Dual Edge Gold 0.125"" (3.18mm) Black"

Buy Now Datasheet
Card Edge Connector Rohs Compliant Edac - 86H0522 - Newark, An Avnet Company
Chicago, IL, United States
Card Edge Connector Rohs Compliant Edac
86H0522
Card Edge Connector Rohs Compliant Edac 86H0522
Card Edge Connector RoHS Compliant: Yes

Card Edge Connector RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 396-056-526-804-ND 86H0522
Product Name Edgeboard Connectors Card Edge Connector Rohs Compliant Edac
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub Connector Assemblies - 2262-A99267-031-ND - DigiKey
Omnetics Connector Corporation
Specs
Category D-Sub Connector
Connector Type Receptacle, Female Sockets
Mounting Surface Mount, Right Angle
View Details
PCB Connectors - NCV-ML2G-S-01 - kTB Solutions
Specs
Connector Type 1.85mm Connector; 1.85mm Male
Gender Male / Plug
Frequency 0.000 to 67.000 GHz
View Details
Mini DIN Jack 1x1 Port 6 Positions Slim Type - 80203-508I6AL - Rego Electronics Inc.
Specs
Gender Female / Jack
Termination Through Hole
Mounting PC Mount
View Details