EDAC, Inc. Edgeboard Connectors 396-054-526-802

Description
"54 Position Female Connector Non Specified - Dual Edge Gold 0.125"" (3.18mm) Black"
Request a Quote Datasheet
Description
"54 Position Female Connector Non Specified - Dual Edge Gold 0.125"" (3.18mm) Black"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - 151-396-054-526-802-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
151-396-054-526-802-ND
Edgeboard Connectors 151-396-054-526-802-ND
"54 Position Female Connector Non Specified - Dual Edge Gold 0.125"" (3.18mm) Black"

"54 Position Female Connector Non Specified - Dual Edge Gold 0.125"" (3.18mm) Black"

Buy Now Datasheet
Card Edge Connectors - Edgeboard Connectors - 396-054-526-802 - Lingto Electronic Limited
Shenzhen, China
Card Edge Connectors - Edgeboard Connectors
396-054-526-802
Card Edge Connectors - Edgeboard Connectors 396-054-526-802
396 SERIES (.125" (3.18MM) CONTA

396 SERIES (.125" (3.18MM) CONTA

Supplier's Site Datasheet
Card Edge Connector Edac - 96AJ7305 - Newark, An Avnet Company
Chicago, IL, United States
Card Edge Connector Edac
96AJ7305
Card Edge Connector Edac 96AJ7305
Card Edge Connector

Card Edge Connector

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 151-396-054-526-802-ND 396-054-526-802 96AJ7305
Product Name Edgeboard Connectors Card Edge Connectors - Edgeboard Connectors Card Edge Connector Edac
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

PCB Connectors - NCK-ML4G-S-01 - kTB Solutions
Specs
Connector Type 2.92mm Connector; 2.92mm Male
Gender Male / Plug
Frequency 0.000 to 40.000 GHz
View Details
PCB Headers - 1731062 - RS Components, Ltd.
RS Components, Ltd.
Specs
Category Board to Board Connector
Connector Type Header Connector
Termination Solder
View Details
Low Profile Hybrid Power Straight Press Fit Type Edge Card Connector - 80305-2P04S241CB30PA - Rego Electronics Inc.
Specs
Category Card Edge Connector
Gender Female / Jack
Termination Through Hole
View Details
Turret Connectors - 36-11304-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Through Hole
View Details
2 suppliers