EDAC, Inc. Edgeboard Connectors 396-049-541-607

Description
"49 Position Female Connector Non Specified - Single Edge Gold 0.125"" (3.18mm) Black"
Request a Quote Datasheet
Description
"49 Position Female Connector Non Specified - Single Edge Gold 0.125"" (3.18mm) Black"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - 151-396-049-541-607-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
151-396-049-541-607-ND
Edgeboard Connectors 151-396-049-541-607-ND
"49 Position Female Connector Non Specified - Single Edge Gold 0.125"" (3.18mm) Black"

"49 Position Female Connector Non Specified - Single Edge Gold 0.125"" (3.18mm) Black"

Buy Now Datasheet
Card Edge Connector Edac - 96AJ6763 - Newark, An Avnet Company
Chicago, IL, United States
Card Edge Connector Edac
96AJ6763
Card Edge Connector Edac 96AJ6763
Card Edge Connector

Card Edge Connector

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 151-396-049-541-607-ND 96AJ6763
Product Name Edgeboard Connectors Card Edge Connector Edac
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Edgeboard Connectors - A144214-ND - DigiKey
Specs
Gender Female / Jack
Mounting Through Hole
Contact Pitch 2.54 mm (0.1000 inch)
View Details
4 suppliers
D-Sub Connector Assemblies - 2262-A28500-051-ND - DigiKey
Omnetics Connector Corporation
Specs
Category D-Sub Connector
Connector Type Plug, Male Pins
Mounting Through Hole
View Details
PCB Connectors - NCK-FYG-S-01 - kTB Solutions
Specs
Connector Type 2.92mm Connector; 2.92mm Female
Gender Female / Jack
Frequency 0.000 to 40.000 GHz
View Details
Turret Connectors - 36-1557-3-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Through Hole
View Details