EDAC, Inc. Edgeboard Connectors 396-049-540-107

Description
"49 Position Female Connector Non Specified - Single Edge Gold 0.125"" (3.18mm) Black"
Request a Quote Datasheet
Description
"49 Position Female Connector Non Specified - Single Edge Gold 0.125"" (3.18mm) Black"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - 151-396-049-540-107-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
151-396-049-540-107-ND
Edgeboard Connectors 151-396-049-540-107-ND
"49 Position Female Connector Non Specified - Single Edge Gold 0.125"" (3.18mm) Black"

"49 Position Female Connector Non Specified - Single Edge Gold 0.125"" (3.18mm) Black"

Buy Now Datasheet
Card Edge Connector Edac - 96AJ6740 - Newark, An Avnet Company
Chicago, IL, United States
Card Edge Connector Edac
96AJ6740
Card Edge Connector Edac 96AJ6740
Card Edge Connector

Card Edge Connector

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 151-396-049-540-107-ND 96AJ6740
Product Name Edgeboard Connectors Card Edge Connector Edac
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

13+13 Pos. Male Plug DIL Straight 3mm THT Connector, Screw-Lok Board Mount (T+R) - G125-MV12605M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details
BNC Female Panel Receptacle, Printed Circuit Mount - SALE-9233PC - E-Z-HOOK, a division of Tektest, Inc.
Specs
Connector Type BNC
Gender Male / Plug; Female / Jack
View Details
PCB Connectors - NC2-FL2G-M - kTB Solutions
Specs
Connector Type 2.4mm Connector; 2.4mm Female
Gender Female / Jack
Frequency 0.000 to 50.000 GHz
View Details
Card Edge Connectors - 1888946-3 - Powell Electronics, Inc.
Specs
Connector Type Card Edge Connector
View Details
3 suppliers