The Card Edge Connector part number 396-048-521-202 from Lingto Electronic Limited features a 0.125,Äù (3.175mm) pitch with a dual row configuration. It is designed to accept a nominal thickness of 0.062,Äù (1.57mm) printed circuit board and has a high-profile insulator body measuring 0.600,Äù (15.24mm). The connector offers various contact termination options, including P.C. tail and wire wrap, and supports multiple mounting options such as flush or offset lugs. Constructed from UL 94V-0 thermoplastic polyester, the connector is RoHS compliant and UL certified. It has a current rating of 3 amps and a maximum contact resistance of 10 milliohms. The dielectric withstanding voltage is rated at 1500 V AC rms, and the insulation resistance is a minimum of 5000 megaohms. The operating temperature range is from -40°C to +105°C, with specified insertion and withdrawal forces for reliable performance. This connector is suitable for applications requiring robust and versatile edgeboard connections.
"48 Position Female Connector Non Specified - Dual Edge Gold 0.125"" (3.18mm) Black"
Card Edge Connector RoHS Compliant: Yes
CONN EDGE DUAL FMALE 48POS 0.125
| DigiKey | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 396-048-521-202-ND | 86H0449 | 396-048-521-202 |
| Product Name | Edgeboard Connectors | Card Edge Connector Rohs Compliant Edac | Card Edge Connectors - Edgeboard Connectors |
| Gender | Female / Jack |