EDAC, Inc. Edgeboard Connectors 396-046-541-101

Description
"46 Position Female Connector Non Specified - Single Edge Gold 0.125"" (3.18mm) Black"
Request a Quote Datasheet
Description
"46 Position Female Connector Non Specified - Single Edge Gold 0.125"" (3.18mm) Black"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - 151-396-046-541-101-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
151-396-046-541-101-ND
Edgeboard Connectors 151-396-046-541-101-ND
"46 Position Female Connector Non Specified - Single Edge Gold 0.125"" (3.18mm) Black"

"46 Position Female Connector Non Specified - Single Edge Gold 0.125"" (3.18mm) Black"

Buy Now Datasheet
Card Edge Connector Edac - 96AJ6126 - Newark, An Avnet Company
Chicago, IL, United States
Card Edge Connector Edac
96AJ6126
Card Edge Connector Edac 96AJ6126
Card Edge Connector

Card Edge Connector

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 151-396-046-541-101-ND 96AJ6126
Product Name Edgeboard Connectors Card Edge Connector Edac
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

PCB Connectors - NCK-FL2G-S-04 - kTB Solutions
Specs
Connector Type 2.92mm Connector; 2.92mm Female
Gender Female / Jack
Frequency 0.000 to 40.000 GHz
View Details
PCB Sockets - 1224751 - RS Components, Ltd.
RS Components, Ltd.
Specs
Termination Solder
Mounting Surface mount
Contact Pitch 1.27 mm (0.0500 inch)
View Details
Turret Connectors - 1520-4 - ODG (Origin Data Global)
Keystone Electronics Corp.
Specs
Termination Staking Flare
Mounting Through Hole
Coupling Single End
View Details
2 suppliers