EDAC, Inc. Edgeboard Connectors 396-044-558-201

Description
"44 Position Female Connector Non Specified - Dual Edge Gold 0.125"" (3.18mm) Black"
Request a Quote Datasheet
Description
"44 Position Female Connector Non Specified - Dual Edge Gold 0.125"" (3.18mm) Black"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - 151-396-044-558-201-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
151-396-044-558-201-ND
Edgeboard Connectors 151-396-044-558-201-ND
"44 Position Female Connector Non Specified - Dual Edge Gold 0.125"" (3.18mm) Black"

"44 Position Female Connector Non Specified - Dual Edge Gold 0.125"" (3.18mm) Black"

Buy Now Datasheet
Card Edge Connector Edac - 96AJ5766 - Newark, An Avnet Company
Chicago, IL, United States
Card Edge Connector Edac
96AJ5766
Card Edge Connector Edac 96AJ5766
Card Edge Connector

Card Edge Connector

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 151-396-044-558-201-ND 96AJ5766
Product Name Edgeboard Connectors Card Edge Connector Edac
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Optimus / Sealed Connector Based On EN4165 -  - Nicomatic North America
Specs
Category Military Connector; Modular Connector and RJ Connector
Gender Male / Plug; Female / Jack
Termination PCB and panel connection
View Details
PCB Connectors - NCK-FL4G-S-01 - kTB Solutions
Specs
Connector Type 2.92mm Connector; 2.92mm Female
Gender Female / Jack
Frequency 0.000 to 40.000 GHz
View Details
PCB Sockets - 1224735 - RS Components, Ltd.
RS Components, Ltd.
Specs
Category Board to Board Connector
Termination Solder
Mounting Through hole
View Details
10+10 Pos. Male Plug DIL Straight SMT Connector, Screw-Lok Board Mount (T+R) - G125-MS12005M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details