EDAC, Inc. Edgeboard Connectors 396-044-522-802

Description
"44 Position Female Connector Non Specified - Dual Edge Gold 0.125"" (3.18mm) Black"
Request a Quote Datasheet
Description
"44 Position Female Connector Non Specified - Dual Edge Gold 0.125"" (3.18mm) Black"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - 396-044-522-802-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
396-044-522-802-ND
Edgeboard Connectors 396-044-522-802-ND
"44 Position Female Connector Non Specified - Dual Edge Gold 0.125"" (3.18mm) Black"

"44 Position Female Connector Non Specified - Dual Edge Gold 0.125"" (3.18mm) Black"

Buy Now Datasheet
Card Edge Connectors - Edgeboard Connectors - 396-044-522-802 - Lingto Electronic Limited
Shenzhen, China
Card Edge Connectors - Edgeboard Connectors
396-044-522-802
Card Edge Connectors - Edgeboard Connectors 396-044-522-802
CONN EDGE DUAL FMALE 44POS 0.125

CONN EDGE DUAL FMALE 44POS 0.125

Supplier's Site Datasheet
Card Edge Connector Rohs Compliant Edac - 86H0426 - Newark, An Avnet Company
Chicago, IL, United States
Card Edge Connector Rohs Compliant Edac
86H0426
Card Edge Connector Rohs Compliant Edac 86H0426
Card Edge Connector RoHS Compliant: Yes

Card Edge Connector RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 396-044-522-802-ND 396-044-522-802 86H0426
Product Name Edgeboard Connectors Card Edge Connectors - Edgeboard Connectors Card Edge Connector Rohs Compliant Edac
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

BiLobe® Connectors - Commercial Off The Shelf(COTS) -Type Dual Row - A29100-021 - Omnetics Connector Corporation
Specs
Connector Type Military Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector
Geometry Straight
Termination Through Hole
View Details
2 suppliers
Headers, Male Pins - A26397-ND - DigiKey
Specs
Connector Type Header Connector; Header
Mounting Through Hole
Voltage Rating 250 volts
View Details
2 suppliers
Power Edge Card Right Angle Solder Type Connector - 83808-F4P50 - Rego Electronics Inc.
Specs
Category Card Edge Connector
Gender Female / Jack
Termination Through Hole
View Details
PCB Connectors - NCK-ML2G-S-01 - kTB Solutions
Specs
Connector Type 2.92mm Connector; 2.92mm Male
Gender Male / Plug
Frequency 0.000 to 40.000 GHz
View Details