EDAC, Inc. Edgeboard Connectors 396-032-522-112

Description
"32 Position Female Connector Non Specified - Single Edge Gold 0.125"" (3.18mm) Black"
Request a Quote Datasheet
Description
"32 Position Female Connector Non Specified - Single Edge Gold 0.125"" (3.18mm) Black"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - 151-396-032-522-112-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
151-396-032-522-112-ND
Edgeboard Connectors 151-396-032-522-112-ND
"32 Position Female Connector Non Specified - Single Edge Gold 0.125"" (3.18mm) Black"

"32 Position Female Connector Non Specified - Single Edge Gold 0.125"" (3.18mm) Black"

Buy Now Datasheet
Card Edge Connector Edac - 95AJ4893 - Newark, An Avnet Company
Chicago, IL, United States
Card Edge Connector Edac
95AJ4893
Card Edge Connector Edac 95AJ4893
Card Edge Connector

Card Edge Connector

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 151-396-032-522-112-ND 95AJ4893
Product Name Edgeboard Connectors Card Edge Connector Edac
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

PCB Connectors - NCS-ML2G-S-04 - kTB Solutions
Specs
Connector Type SMA; SMA Male
Gender Male / Plug
Frequency 0.000 to 26.500 GHz
View Details
MINI DIN JACK 5 POSITIONS - 80203-508D5AL - Rego Electronics Inc.
Specs
Gender Female / Jack
Termination Through Hole
Mounting PC Mount
View Details
Edgeboard Connectors - A119553-ND - DigiKey
Specs
Gender Female / Jack
Mounting Surface Mount
Contact Pitch 2.54 mm (0.1000 inch)
View Details
3 suppliers
MDP Series: High density PCB connectors -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Category Board to Board Connector; Military Connector
View Details