EDAC, Inc. Edgeboard Connectors 396-026-540-658

Description
"26 Position Female Connector Non Specified - Single Edge Gold 0.125"" (3.18mm) Black"
Request a Quote Datasheet
Description
"26 Position Female Connector Non Specified - Single Edge Gold 0.125"" (3.18mm) Black"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - 151-396-026-540-658-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
151-396-026-540-658-ND
Edgeboard Connectors 151-396-026-540-658-ND
"26 Position Female Connector Non Specified - Single Edge Gold 0.125"" (3.18mm) Black"

"26 Position Female Connector Non Specified - Single Edge Gold 0.125"" (3.18mm) Black"

Buy Now Datasheet
Card Edge Connector Edac - 95AJ3707 - Newark, An Avnet Company
Chicago, IL, United States
Card Edge Connector Edac
95AJ3707
Card Edge Connector Edac 95AJ3707
Card Edge Connector

Card Edge Connector

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 151-396-026-540-658-ND 95AJ3707
Product Name Edgeboard Connectors Card Edge Connector Edac
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

PCB Connectors - NC2-FL4G-S-02 - kTB Solutions
Specs
Connector Type 2.4mm Connector; 2.4mm Female
Gender Female / Jack
Frequency 0.000 to 50.000 GHz
View Details
Power Edge Card Right Angle Solder Type Connector - 83808-F41P64 - Rego Electronics Inc.
Specs
Category Card Edge Connector
Gender Female / Jack
Termination Through Hole
View Details
Edgeboard Connectors - A107808-ND - DigiKey
Specs
Gender Female / Jack
Mounting Surface Mount
Number of Contacts 30 #
View Details
3 suppliers
RBA Series: Single row PCB connector -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Category Board to Board Connector; Military Connector
View Details