EDAC, Inc. Edgeboard Connectors 396-024-560-804

Description
"24 Position Female Connector Non Specified - Dual Edge Gold 0.125"" (3.18mm) Black"
Request a Quote
Description
"24 Position Female Connector Non Specified - Dual Edge Gold 0.125"" (3.18mm) Black"
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 396-024-560-804 is a card edge connector from the 396 series, designed for reliable electrical connections in various applications. It features an insulator made from thermoplastic polyester, rated UL 94V-0, ensuring good flame resistance. The connector's contacts are constructed from a copper, nickel, and tin alloy (CA-725), with gold plating on the mating area and a tin-lead finish on the contact tails, which also have a nickel underplate for enhanced durability. The connector has dimensions suitable for .125" (3.18 mm) spacing, with contact tail sizes ranging from .125" (3.18 mm) to .210" (5.33 mm). This product is ideal for engineers seeking a robust and efficient solution for edgeboard connections in their designs.

Datasheet Summary
Powered by GS/AI

The 396-024-560-804 is a card edge connector from the 396 series, designed for reliable electrical connections in various applications. It features an insulator made from thermoplastic polyester, rated UL 94V-0, ensuring good flame resistance. The connector's contacts are constructed from a copper, nickel, and tin alloy (CA-725), with gold plating on the mating area and a tin-lead finish on the contact tails, which also have a nickel underplate for enhanced durability. The connector has dimensions suitable for .125" (3.18 mm) spacing, with contact tail sizes ranging from .125" (3.18 mm) to .210" (5.33 mm). This product is ideal for engineers seeking a robust and efficient solution for edgeboard connections in their designs.

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - 151-396-024-560-804-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
151-396-024-560-804-ND
Edgeboard Connectors 151-396-024-560-804-ND
"24 Position Female Connector Non Specified - Dual Edge Gold 0.125"" (3.18mm) Black"

"24 Position Female Connector Non Specified - Dual Edge Gold 0.125"" (3.18mm) Black"

Buy Now Datasheet
Card Edge Connectors - Edgeboard Connectors - 396-024-560-804 - Lingto Electronic Limited
Shenzhen, China
Card Edge Connectors - Edgeboard Connectors
396-024-560-804
Card Edge Connectors - Edgeboard Connectors 396-024-560-804
396 SERIES (.125" (3.18MM) CONTA

396 SERIES (.125" (3.18MM) CONTA

Supplier's Site Datasheet
Card Edge Connector Edac - 95AJ3423 - Newark, An Avnet Company
Chicago, IL, United States
Card Edge Connector Edac
95AJ3423
Card Edge Connector Edac 95AJ3423
Card Edge Connector

Card Edge Connector

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 151-396-024-560-804-ND 396-024-560-804 95AJ3423
Product Name Edgeboard Connectors Card Edge Connectors - Edgeboard Connectors Card Edge Connector Edac
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

10+10 Pos. Male Plug DIL Straight SMT Connector, Screw-Lok Board Mount (T+R) - G125-MS12005M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details
PCI Express - 10018783-00203TLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
3 suppliers
MINI DIN JACK 5 POSITIONS VERTICAL - 80203-508V5L - Rego Electronics Inc.
Specs
Gender Female / Jack
Termination Through Hole
Mounting PC Mount
View Details
PCB Connectors - NC2-FL2G-S-04 - kTB Solutions
Specs
Connector Type 2.4mm Connector; 2.4mm Female
Gender Female / Jack
Frequency 0.000 to 50.000 GHz
View Details