EDAC, Inc. Edgeboard Connectors 396-024-541-108

Description
"24 Position Female Connector Non Specified - Single Edge Gold 0.125"" (3.18mm) Black"
Request a Quote Datasheet
Description
"24 Position Female Connector Non Specified - Single Edge Gold 0.125"" (3.18mm) Black"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - 151-396-024-541-108-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
151-396-024-541-108-ND
Edgeboard Connectors 151-396-024-541-108-ND
"24 Position Female Connector Non Specified - Single Edge Gold 0.125"" (3.18mm) Black"

"24 Position Female Connector Non Specified - Single Edge Gold 0.125"" (3.18mm) Black"

Buy Now Datasheet
Card Edge Connector Edac - 95AJ3290 - Newark, An Avnet Company
Chicago, IL, United States
Card Edge Connector Edac
95AJ3290
Card Edge Connector Edac 95AJ3290
Card Edge Connector

Card Edge Connector

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 151-396-024-541-108-ND 95AJ3290
Product Name Edgeboard Connectors Card Edge Connector Edac
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Receptacles, Female Sockets - 2262-A25002-006-ND - DigiKey
Specs
Connector Type Header Connector; Receptacle
Mounting Surface Mount, Right Angle
Voltage Rating 600 volts
View Details
PCB Connectors - NC2-FL2G-S-04 - kTB Solutions
Specs
Connector Type 2.4mm Connector; 2.4mm Female
Gender Female / Jack
Frequency 0.000 to 50.000 GHz
View Details
Screw Connectors - 36-7697-4-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Through Hole
View Details
8+8 Pos. Male DIL Vertical Throughboard Conn. Screw-Lok Board Mount (T+R) - G125-MV11605M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details
2 suppliers