EDAC, Inc. Edgeboard Connectors 396-024-540-808

Description
"24 Position Female Connector Non Specified - Dual Edge Gold 0.125"" (3.18mm) Black"
Request a Quote
Description
"24 Position Female Connector Non Specified - Dual Edge Gold 0.125"" (3.18mm) Black"
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 396-024-540-808 is a card edge connector from the 396 series manufactured by Lingto Electronic Limited. It features an insulator made from thermoplastic polyester with a UL 94V-0 rating, ensuring good flame resistance. The connector's contact material is a copper, nickel, and tin alloy (CA-725), which is plated with gold on the mating area and tin-lead on the contact tails, with a nickel underplate for enhanced durability. The dimensions of the connector include outside tails ranging from .125 inches (3.18 mm) to .210 inches (5.33 mm) and between tails measuring .045 inches (1.14 mm) to .060 inches (1.52 mm). This connector is suitable for applications requiring reliable electrical connections in compact spaces.

Datasheet Summary
Powered by GS/AI

The 396-024-540-808 is a card edge connector from the 396 series manufactured by Lingto Electronic Limited. It features an insulator made from thermoplastic polyester with a UL 94V-0 rating, ensuring good flame resistance. The connector's contact material is a copper, nickel, and tin alloy (CA-725), which is plated with gold on the mating area and tin-lead on the contact tails, with a nickel underplate for enhanced durability. The dimensions of the connector include outside tails ranging from .125 inches (3.18 mm) to .210 inches (5.33 mm) and between tails measuring .045 inches (1.14 mm) to .060 inches (1.52 mm). This connector is suitable for applications requiring reliable electrical connections in compact spaces.

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - 151-396-024-540-808-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
151-396-024-540-808-ND
Edgeboard Connectors 151-396-024-540-808-ND
"24 Position Female Connector Non Specified - Dual Edge Gold 0.125"" (3.18mm) Black"

"24 Position Female Connector Non Specified - Dual Edge Gold 0.125"" (3.18mm) Black"

Buy Now Datasheet
Card Edge Connector Edac - 95AJ3281 - Newark, An Avnet Company
Chicago, IL, United States
Card Edge Connector Edac
95AJ3281
Card Edge Connector Edac 95AJ3281
Card Edge Connector

Card Edge Connector

Supplier's Site
Card Edge Connectors - Edgeboard Connectors - 396-024-540-808 - Lingto Electronic Limited
Shenzhen, China
Card Edge Connectors - Edgeboard Connectors
396-024-540-808
Card Edge Connectors - Edgeboard Connectors 396-024-540-808
396 SERIES (.125" (3.18MM) CONTA

396 SERIES (.125" (3.18MM) CONTA

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Lingto Electronic Limited
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 151-396-024-540-808-ND 95AJ3281 396-024-540-808
Product Name Edgeboard Connectors Card Edge Connector Edac Card Edge Connectors - Edgeboard Connectors
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

PWRBLADE RECEPTACLE - RIGHT ANGLE - 51760-11003206ABLF - Amphenol Communications Solutions
Specs
Termination Solder To Board
Current Rating 41.0 to 70.0 amps
Number of Contacts 32 #
View Details
3 suppliers
8+8 Pos. Male DIL Vertical Throughboard Conn. Screw-Lok Board Mount (T+R) - G125-MV11605M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details
2 suppliers
Headers, Male Pins - 2262-A79638-001-ND - DigiKey
Omnetics Connector Corporation
Specs
Connector Type Header Connector; Header
Mounting Surface Mount, Right Angle
Current Rating 1.0 amps
View Details
PCB Connectors - NCPL-MB-M38 - kTB Solutions
Specs
Connector Type SMP; SMP Male
Gender Male / Plug
Frequency 0.000 to 40.000 GHz
View Details