EDAC, Inc. Edgeboard Connectors 396-024-521-807

Description
"24 Position Female Connector Non Specified - Dual Edge Gold 0.125"" (3.18mm) Black"
Request a Quote Datasheet
Description
"24 Position Female Connector Non Specified - Dual Edge Gold 0.125"" (3.18mm) Black"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - 151-396-024-521-807-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
151-396-024-521-807-ND
Edgeboard Connectors 151-396-024-521-807-ND
"24 Position Female Connector Non Specified - Dual Edge Gold 0.125"" (3.18mm) Black"

"24 Position Female Connector Non Specified - Dual Edge Gold 0.125"" (3.18mm) Black"

Buy Now Datasheet
Card Edge Connectors - Edgeboard Connectors - 396-024-521-807 - Lingto Electronic Limited
Shenzhen, China
Card Edge Connectors - Edgeboard Connectors
396-024-521-807
Card Edge Connectors - Edgeboard Connectors 396-024-521-807
396 SERIES (.125" (3.18MM) CONTA

396 SERIES (.125" (3.18MM) CONTA

Supplier's Site Datasheet
Card Edge Connector Edac - 95AJ3184 - Newark, An Avnet Company
Chicago, IL, United States
Card Edge Connector Edac
95AJ3184
Card Edge Connector Edac 95AJ3184
Card Edge Connector

Card Edge Connector

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 151-396-024-521-807-ND 396-024-521-807 95AJ3184
Product Name Edgeboard Connectors Card Edge Connectors - Edgeboard Connectors Card Edge Connector Edac
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

MINI DIN JACK 8 POSITIONS VERTICAL - 80203-508V8L - Rego Electronics Inc.
Specs
Gender Female / Jack
Termination Through Hole
Mounting PC Mount
View Details
Screw Connectors - 36-7692-6-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Through Hole, Right Angle
View Details
Edgeboard Connectors - A107807-ND - DigiKey
Specs
Gender Female / Jack
Mounting Surface Mount
Number of Contacts 34 #
View Details
3 suppliers
PCB Connectors - NC2-FL2G-S-04 - kTB Solutions
Specs
Connector Type 2.4mm Connector; 2.4mm Female
Gender Female / Jack
Frequency 0.000 to 50.000 GHz
View Details