EDAC, Inc. Edgeboard Connectors 396-024-521-602

Description
"24 Position Female Connector Non Specified - Single Edge Gold 0.125"" (3.18mm) Black"
Request a Quote Datasheet
Description
"24 Position Female Connector Non Specified - Single Edge Gold 0.125"" (3.18mm) Black"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - 151-396-024-521-602-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
151-396-024-521-602-ND
Edgeboard Connectors 151-396-024-521-602-ND
"24 Position Female Connector Non Specified - Single Edge Gold 0.125"" (3.18mm) Black"

"24 Position Female Connector Non Specified - Single Edge Gold 0.125"" (3.18mm) Black"

Buy Now Datasheet
Card Edge Connector Edac - 95AJ3173 - Newark, An Avnet Company
Chicago, IL, United States
Card Edge Connector Edac
95AJ3173
Card Edge Connector Edac 95AJ3173
Card Edge Connector

Card Edge Connector

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 151-396-024-521-602-ND 95AJ3173
Product Name Edgeboard Connectors Card Edge Connector Edac
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Standard Edge Connectors - 2-530689-6 - TE Connectivity
Specs
Connector Type Board to Board Connector
Termination Solder Eyelet
Mounting Board Mount
View Details
4 suppliers
Custom Spring Probe Connectors: Spring probe techology in custom connectors -  - Smiths Interconnect, a Molex company
Specs
Category Board to Board Connector
View Details
PCB Connectors - NCV-FL2G-D - kTB Solutions
Specs
Connector Type 1.85mm Connector; 1.85mm Female
Gender Female / Jack
Frequency 0.000 to 67.000 GHz
View Details