EDAC, Inc. Edgeboard Connectors 396-021-520-102

Description
"21 Position Female Connector Non Specified - Single Edge Gold 0.125"" (3.18mm) Black"
Request a Quote Datasheet
Description
"21 Position Female Connector Non Specified - Single Edge Gold 0.125"" (3.18mm) Black"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - 151-396-021-520-102-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
151-396-021-520-102-ND
Edgeboard Connectors 151-396-021-520-102-ND
"21 Position Female Connector Non Specified - Single Edge Gold 0.125"" (3.18mm) Black"

"21 Position Female Connector Non Specified - Single Edge Gold 0.125"" (3.18mm) Black"

Buy Now Datasheet
Card Edge Connector Edac - 95AJ2566 - Newark, An Avnet Company
Chicago, IL, United States
Card Edge Connector Edac
95AJ2566
Card Edge Connector Edac 95AJ2566
Card Edge Connector

Card Edge Connector

Supplier's Site
Card Edge Connectors - Edgeboard Connectors - 396-021-520-102 - Lingto Electronic Limited
Shenzhen, China
Card Edge Connectors - Edgeboard Connectors
396-021-520-102
Card Edge Connectors - Edgeboard Connectors 396-021-520-102
396 SERIES (.125" (3.18MM) CONTA

396 SERIES (.125" (3.18MM) CONTA

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Lingto Electronic Limited
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 151-396-021-520-102-ND 95AJ2566 396-021-520-102
Product Name Edgeboard Connectors Card Edge Connector Edac Card Edge Connectors - Edgeboard Connectors
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

PWRBLADE RECEPTACLE - RIGHT ANGLE - 51416-002PGSALF - Amphenol Communications Solutions
Specs
Termination Solder To Board
Current Rating 41.0 to 70.0 amps
Number of Contacts 24 #
View Details
3 suppliers
17+17 Pos. Male Plug DIL Straight 3mm THT Connector, Screw-Lok Board Mount (T+R) - G125-MV13405M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details
D-Sub Connector Assemblies - 2262-A28100-085TR-ND - DigiKey
Omnetics Connector Corporation
Specs
Category D-Sub Connector
Connector Type Plug, Male Pins
Mounting Surface Mount, Right Angle
View Details
PCB Connectors - NC2-ML4G-S-02 - kTB Solutions
Specs
Connector Type 2.4mm Connector; 2.4mm Male
Gender Male / Plug
Frequency 0.000 to 50.000 GHz
View Details