EDAC, Inc. Edgeboard Connectors 396-020-559-202

Description
"20 Position Female Connector Non Specified - Dual Edge Gold 0.125"" (3.18mm) Black"
Request a Quote
Description
"20 Position Female Connector Non Specified - Dual Edge Gold 0.125"" (3.18mm) Black"
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 396-020-559-202 is a card edge connector from the 346/396 series manufactured by Lingto Electronic Limited. It features an insulator made from thermoplastic polyester with a UL 94V-0 rating, ensuring good flame resistance. The connector's contacts are constructed from a copper, nickel, and tin alloy (CA-725) and are plated with gold on the mating area, while the contact tails are finished with tin-lead and a nickel underplate for enhanced durability and conductivity. The connector has specific dimensions for the contact tails, ranging from .125 inches (3.18 mm) to .210 inches (5.33 mm) for outside tails, and .045 inches (1.14 mm) to .060 inches (1.52 mm) for between tails. This product is suitable for applications requiring reliable edgeboard connections in electronic devices.

Datasheet Summary
Powered by GS/AI

The 396-020-559-202 is a card edge connector from the 346/396 series manufactured by Lingto Electronic Limited. It features an insulator made from thermoplastic polyester with a UL 94V-0 rating, ensuring good flame resistance. The connector's contacts are constructed from a copper, nickel, and tin alloy (CA-725) and are plated with gold on the mating area, while the contact tails are finished with tin-lead and a nickel underplate for enhanced durability and conductivity. The connector has specific dimensions for the contact tails, ranging from .125 inches (3.18 mm) to .210 inches (5.33 mm) for outside tails, and .045 inches (1.14 mm) to .060 inches (1.52 mm) for between tails. This product is suitable for applications requiring reliable edgeboard connections in electronic devices.

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - 151-396-020-559-202-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
151-396-020-559-202-ND
Edgeboard Connectors 151-396-020-559-202-ND
"20 Position Female Connector Non Specified - Dual Edge Gold 0.125"" (3.18mm) Black"

"20 Position Female Connector Non Specified - Dual Edge Gold 0.125"" (3.18mm) Black"

Buy Now Datasheet
Card Edge Connector Edac - 95AJ2526 - Newark, An Avnet Company
Chicago, IL, United States
Card Edge Connector Edac
95AJ2526
Card Edge Connector Edac 95AJ2526
Card Edge Connector

Card Edge Connector

Supplier's Site
Card Edge Connectors - Edgeboard Connectors - 396-020-559-202 - Lingto Electronic Limited
Shenzhen, China
Card Edge Connectors - Edgeboard Connectors
396-020-559-202
Card Edge Connectors - Edgeboard Connectors 396-020-559-202
396 SERIES (.125" (3.18MM) CONTA

396 SERIES (.125" (3.18MM) CONTA

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Lingto Electronic Limited
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 151-396-020-559-202-ND 95AJ2526 396-020-559-202
Product Name Edgeboard Connectors Card Edge Connector Edac Card Edge Connectors - Edgeboard Connectors
Gender Female / Jack
Unlock Full Specs
to access all available technical data