EDAC, Inc. Edgeboard Connectors 396-020-558-802

Description
"20 Position Female Connector Non Specified - Dual Edge Gold 0.125"" (3.18mm) Black"
Request a Quote
Description
"20 Position Female Connector Non Specified - Dual Edge Gold 0.125"" (3.18mm) Black"
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 396-020-558-802 Card Edge Connector from Lingto Electronic Limited is designed for reliable electrical connections in edgeboard applications. It features an insulator made from thermoplastic polyester with a UL 94V-0 rating, ensuring good flame resistance. The connector's contacts are constructed from a copper, nickel, and tin alloy (CA-725) and are plated with gold on the mating area and tin-lead on the contact tails, with a nickel underplate for enhanced durability. The dimensions of the outside tails range from .125 inches (3.18 mm) to .210 inches (5.33 mm), making it suitable for various board thicknesses. This connector is part of the 346/396 series, which is known for its robust design and versatility in electronic applications.

Datasheet Summary
Powered by GS/AI

The 396-020-558-802 Card Edge Connector from Lingto Electronic Limited is designed for reliable electrical connections in edgeboard applications. It features an insulator made from thermoplastic polyester with a UL 94V-0 rating, ensuring good flame resistance. The connector's contacts are constructed from a copper, nickel, and tin alloy (CA-725) and are plated with gold on the mating area and tin-lead on the contact tails, with a nickel underplate for enhanced durability. The dimensions of the outside tails range from .125 inches (3.18 mm) to .210 inches (5.33 mm), making it suitable for various board thicknesses. This connector is part of the 346/396 series, which is known for its robust design and versatility in electronic applications.

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - 151-396-020-558-802-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
151-396-020-558-802-ND
Edgeboard Connectors 151-396-020-558-802-ND
"20 Position Female Connector Non Specified - Dual Edge Gold 0.125"" (3.18mm) Black"

"20 Position Female Connector Non Specified - Dual Edge Gold 0.125"" (3.18mm) Black"

Buy Now Datasheet
Card Edge Connector Edac - 95AJ2509 - Newark, An Avnet Company
Chicago, IL, United States
Card Edge Connector Edac
95AJ2509
Card Edge Connector Edac 95AJ2509
Card Edge Connector

Card Edge Connector

Supplier's Site
Card Edge Connectors - Edgeboard Connectors - 396-020-558-802 - Lingto Electronic Limited
Shenzhen, China
Card Edge Connectors - Edgeboard Connectors
396-020-558-802
Card Edge Connectors - Edgeboard Connectors 396-020-558-802
396 SERIES (.125" (3.18MM) CONTA

396 SERIES (.125" (3.18MM) CONTA

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Lingto Electronic Limited
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 151-396-020-558-802-ND 95AJ2509 396-020-558-802
Product Name Edgeboard Connectors Card Edge Connector Edac Card Edge Connectors - Edgeboard Connectors
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

25+25 Pos. Male Plug DIL Straight SMT Connector, Screw-Lok Board Mount (T+R) - G125-MS15005M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details
Headers, Male Pins - 104344-5-ND - DigiKey
Specs
Connector Type Header Connector
Mounting Through Hole
Voltage Rating 30 volts
View Details
PCB Headers - 1730983 - RS Components, Ltd.
RS Components, Ltd.
Specs
Category Board to Board Connector; Wire to Board Connector
Connector Type Header Connector
Termination Solder
View Details
Mini DIN Jack 1x1 Port 8 Positions - 80203-508D8AL - Rego Electronics Inc.
Specs
Gender Female / Jack
Termination Through Hole
Mounting PC Mount
View Details