EDAC, Inc. Edgeboard Connectors 396-018-522-803

Description
"18 Position Female Connector Non Specified - Dual Edge Gold 0.125"" (3.18mm) Black"
Request a Quote
Description
"18 Position Female Connector Non Specified - Dual Edge Gold 0.125"" (3.18mm) Black"
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 396-018-522-803 is a card edge connector from Lingto Electronic Limited, designed for reliable electrical connections in various applications. It features a thermoplastic polyester insulator rated UL 94V-0, ensuring durability and flame resistance. The connector's contact material is a copper, nickel, and tin alloy (CA-725), with gold plating on the mating area and a tin-lead finish, which enhances conductivity and corrosion resistance. The contact tails are nickel underplated, providing additional protection. The dimensions of the connector are compatible with standard .125" (3.18 mm) spacing, making it suitable for integration into existing designs. This product is ideal for engineers seeking a robust and reliable edgeboard connector for their projects.

Datasheet Summary
Powered by GS/AI

The 396-018-522-803 is a card edge connector from Lingto Electronic Limited, designed for reliable electrical connections in various applications. It features a thermoplastic polyester insulator rated UL 94V-0, ensuring durability and flame resistance. The connector's contact material is a copper, nickel, and tin alloy (CA-725), with gold plating on the mating area and a tin-lead finish, which enhances conductivity and corrosion resistance. The contact tails are nickel underplated, providing additional protection. The dimensions of the connector are compatible with standard .125" (3.18 mm) spacing, making it suitable for integration into existing designs. This product is ideal for engineers seeking a robust and reliable edgeboard connector for their projects.

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - 151-396-018-522-803-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
151-396-018-522-803-ND
Edgeboard Connectors 151-396-018-522-803-ND
"18 Position Female Connector Non Specified - Dual Edge Gold 0.125"" (3.18mm) Black"

"18 Position Female Connector Non Specified - Dual Edge Gold 0.125"" (3.18mm) Black"

Buy Now Datasheet
Card Edge Connector Edac - 95AJ1948 - Newark, An Avnet Company
Chicago, IL, United States
Card Edge Connector Edac
95AJ1948
Card Edge Connector Edac 95AJ1948
Card Edge Connector

Card Edge Connector

Supplier's Site
Card Edge Connectors - Edgeboard Connectors - 396-018-522-803 - Lingto Electronic Limited
Shenzhen, China
Card Edge Connectors - Edgeboard Connectors
396-018-522-803
Card Edge Connectors - Edgeboard Connectors 396-018-522-803
396 SERIES (.125" (3.18MM) CONTA

396 SERIES (.125" (3.18MM) CONTA

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Lingto Electronic Limited
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 151-396-018-522-803-ND 95AJ1948 396-018-522-803
Product Name Edgeboard Connectors Card Edge Connector Edac Card Edge Connectors - Edgeboard Connectors
Gender Female / Jack
Unlock Full Specs
to access all available technical data