EDAC, Inc. Edgeboard Connectors 396-018-521-104

Description
"18 Position Female Connector Non Specified - Single Edge Gold 0.125"" (3.18mm) Black"
Request a Quote
Description
"18 Position Female Connector Non Specified - Single Edge Gold 0.125"" (3.18mm) Black"
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 396-018-521-104 is a card edge connector from the 346/396 series manufactured by Lingto Electronic Limited. It features an insulator made from thermoplastic polyester with a UL 94V-0 rating, ensuring good flame resistance. The connector's contacts are constructed from a copper, nickel, and tin alloy (CA-725) and are plated with gold on the mating area, while the contact tails have a tin-lead finish with a nickel underplate for enhanced durability and conductivity. The dimensions of the connector include outside tails ranging from .125 inches (3.18 mm) to .210 inches (5.33 mm) and a height of .660 inches (16.76 mm). This product is suitable for applications requiring reliable electrical connections in compact spaces, making it a viable option for various electronic projects.

Datasheet Summary
Powered by GS/AI

The 396-018-521-104 is a card edge connector from the 346/396 series manufactured by Lingto Electronic Limited. It features an insulator made from thermoplastic polyester with a UL 94V-0 rating, ensuring good flame resistance. The connector's contacts are constructed from a copper, nickel, and tin alloy (CA-725) and are plated with gold on the mating area, while the contact tails have a tin-lead finish with a nickel underplate for enhanced durability and conductivity. The dimensions of the connector include outside tails ranging from .125 inches (3.18 mm) to .210 inches (5.33 mm) and a height of .660 inches (16.76 mm). This product is suitable for applications requiring reliable electrical connections in compact spaces, making it a viable option for various electronic projects.

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - 151-396-018-521-104-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
151-396-018-521-104-ND
Edgeboard Connectors 151-396-018-521-104-ND
"18 Position Female Connector Non Specified - Single Edge Gold 0.125"" (3.18mm) Black"

"18 Position Female Connector Non Specified - Single Edge Gold 0.125"" (3.18mm) Black"

Buy Now Datasheet
Card Edge Connector Edac - 95AJ1894 - Newark, An Avnet Company
Chicago, IL, United States
Card Edge Connector Edac
95AJ1894
Card Edge Connector Edac 95AJ1894
Card Edge Connector

Card Edge Connector

Supplier's Site
Card Edge Connectors - Edgeboard Connectors - 396-018-521-104 - Lingto Electronic Limited
Shenzhen, China
Card Edge Connectors - Edgeboard Connectors
396-018-521-104
Card Edge Connectors - Edgeboard Connectors 396-018-521-104
396 SERIES (.125" (3.18MM) CONTA

396 SERIES (.125" (3.18MM) CONTA

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Lingto Electronic Limited
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 151-396-018-521-104-ND 95AJ1894 396-018-521-104
Product Name Edgeboard Connectors Card Edge Connector Edac Card Edge Connectors - Edgeboard Connectors
Gender Female / Jack
Unlock Full Specs
to access all available technical data