EDAC, Inc. Edgeboard Connectors 396-017-522-104

Description
"17 Position Female Connector Non Specified - Single Edge Gold 0.125"" (3.18mm) Black"
Request a Quote Datasheet
Description
"17 Position Female Connector Non Specified - Single Edge Gold 0.125"" (3.18mm) Black"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - 151-396-017-522-104-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
151-396-017-522-104-ND
Edgeboard Connectors 151-396-017-522-104-ND
"17 Position Female Connector Non Specified - Single Edge Gold 0.125"" (3.18mm) Black"

"17 Position Female Connector Non Specified - Single Edge Gold 0.125"" (3.18mm) Black"

Buy Now Datasheet
Card Edge Connectors - Edgeboard Connectors - 396-017-522-104 - Lingto Electronic Limited
Shenzhen, China
Card Edge Connectors - Edgeboard Connectors
396-017-522-104
Card Edge Connectors - Edgeboard Connectors 396-017-522-104
396 SERIES (.125" (3.18MM) CONTA

396 SERIES (.125" (3.18MM) CONTA

Supplier's Site Datasheet
Card Edge Connector Edac - 95AJ1766 - Newark, An Avnet Company
Chicago, IL, United States
Card Edge Connector Edac
95AJ1766
Card Edge Connector Edac 95AJ1766
Card Edge Connector

Card Edge Connector

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 151-396-017-522-104-ND 396-017-522-104 95AJ1766
Product Name Edgeboard Connectors Card Edge Connectors - Edgeboard Connectors Card Edge Connector Edac
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

68 Positions Female Right Angle Connector - 885-158C68-00000A-MF-R - Rego Electronics Inc.
Specs
Gender Female / Jack
Number of Contacts 68 #
View Details
Turret Connectors - 11320 - ODG (Origin Data Global)
Keystone Electronics Corp.
Specs
Termination Press-Fit
Mounting Through Hole
Coupling Single End
View Details
2 suppliers
Headers, Male Pins - A114685-ND - DigiKey
Specs
Connector Type Header Connector; Header
Mounting Through Hole
Voltage Rating 30 volts
View Details
3 suppliers
PCB Connectors - NC2-FL2G-S-01 - kTB Solutions
Specs
Connector Type 2.4mm Connector; 2.4mm Female
Gender Female / Jack
Frequency 0.000 to 50.000 GHz
View Details