EDAC, Inc. Edgeboard Connectors 396-016-526-808

Description
"16 Position Female Connector Non Specified - Dual Edge Gold 0.125"" (3.18mm) Black"
Request a Quote
Description
"16 Position Female Connector Non Specified - Dual Edge Gold 0.125"" (3.18mm) Black"
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 396-016-526-808 is a card edge connector from the 396 series, designed for reliable electrical connections in various applications. It features an insulator made from thermoplastic polyester with a UL 94V-0 rating, ensuring good flame resistance. The connector's contacts are constructed from a copper, nickel, and tin alloy (CA-725) and are plated with gold on the mating area and tin-lead on the contact tails, with a nickel underplate for enhanced durability. The connector has dimensions that accommodate outside tails ranging from .125 inches (3.18 mm) to .210 inches (5.33 mm) and is suitable for use in extender board applications. This product is ideal for engineers seeking a robust and reliable edgeboard connector for their projects.

Datasheet Summary
Powered by GS/AI

The 396-016-526-808 is a card edge connector from the 396 series, designed for reliable electrical connections in various applications. It features an insulator made from thermoplastic polyester with a UL 94V-0 rating, ensuring good flame resistance. The connector's contacts are constructed from a copper, nickel, and tin alloy (CA-725) and are plated with gold on the mating area and tin-lead on the contact tails, with a nickel underplate for enhanced durability. The connector has dimensions that accommodate outside tails ranging from .125 inches (3.18 mm) to .210 inches (5.33 mm) and is suitable for use in extender board applications. This product is ideal for engineers seeking a robust and reliable edgeboard connector for their projects.

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - 151-396-016-526-808-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
151-396-016-526-808-ND
Edgeboard Connectors 151-396-016-526-808-ND
"16 Position Female Connector Non Specified - Dual Edge Gold 0.125"" (3.18mm) Black"

"16 Position Female Connector Non Specified - Dual Edge Gold 0.125"" (3.18mm) Black"

Buy Now Datasheet
Card Edge Connector Edac - 95AJ1551 - Newark, An Avnet Company
Chicago, IL, United States
Card Edge Connector Edac
95AJ1551
Card Edge Connector Edac 95AJ1551
Card Edge Connector

Card Edge Connector

Supplier's Site
Card Edge Connectors - Edgeboard Connectors - 396-016-526-808 - Lingto Electronic Limited
Shenzhen, China
Card Edge Connectors - Edgeboard Connectors
396-016-526-808
Card Edge Connectors - Edgeboard Connectors 396-016-526-808
396 SERIES (.125" (3.18MM) CONTA

396 SERIES (.125" (3.18MM) CONTA

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Lingto Electronic Limited
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 151-396-016-526-808-ND 95AJ1551 396-016-526-808
Product Name Edgeboard Connectors Card Edge Connector Edac Card Edge Connectors - Edgeboard Connectors
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

KMC Series: High Density PCB Connectors -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Category Board to Board Connector; Military Connector
View Details
25+25 Pos. Male Plug DIL Straight 3mm THT Connector, Screw-Lok Board Mount (T+R) - G125-MV15005M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details
PWRBLADE RECEPTACLE - RIGHT ANGLE - 51787-001LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Termination Solder To Board
Current Rating 41.0 to 70.0 amps
Number of Contacts 24 #
View Details
5 suppliers
Coaxial Connectors - 1707016 - RS Components, Ltd.
Specs
Category Coaxial Connector
Gender Male / Plug; Female / Jack
Termination Through hole
View Details