EDAC, Inc. Edgeboard Connectors 396-014-559-202

Description
"14 Position Female Connector Non Specified - Dual Edge Gold 0.125"" (3.18mm) Black"
Request a Quote
Description
"14 Position Female Connector Non Specified - Dual Edge Gold 0.125"" (3.18mm) Black"
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 396-014-559-202 is a card edge connector from the 346/396 series manufactured by Lingto Electronic Limited. It features an insulator made from thermoplastic polyester with a UL 94V-0 rating, ensuring good flame resistance. The connector's contact material is a copper, nickel, and tin alloy (CA-725), providing durability and conductivity. The contact plating consists of gold on the mating area and tin-lead on the contact tails, with a nickel underplate for added protection. The connector is designed for a pin spacing of .125 inches (3.18 mm) and is suitable for various applications requiring reliable edgeboard connections.

Datasheet Summary
Powered by GS/AI

The 396-014-559-202 is a card edge connector from the 346/396 series manufactured by Lingto Electronic Limited. It features an insulator made from thermoplastic polyester with a UL 94V-0 rating, ensuring good flame resistance. The connector's contact material is a copper, nickel, and tin alloy (CA-725), providing durability and conductivity. The contact plating consists of gold on the mating area and tin-lead on the contact tails, with a nickel underplate for added protection. The connector is designed for a pin spacing of .125 inches (3.18 mm) and is suitable for various applications requiring reliable edgeboard connections.

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - 151-396-014-559-202-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
151-396-014-559-202-ND
Edgeboard Connectors 151-396-014-559-202-ND
"14 Position Female Connector Non Specified - Dual Edge Gold 0.125"" (3.18mm) Black"

"14 Position Female Connector Non Specified - Dual Edge Gold 0.125"" (3.18mm) Black"

Buy Now Datasheet
Card Edge Connector Edac - 95AJ1260 - Newark, An Avnet Company
Chicago, IL, United States
Card Edge Connector Edac
95AJ1260
Card Edge Connector Edac 95AJ1260
Card Edge Connector

Card Edge Connector

Supplier's Site
Card Edge Connectors - Edgeboard Connectors - 396-014-559-202 - Lingto Electronic Limited
Shenzhen, China
Card Edge Connectors - Edgeboard Connectors
396-014-559-202
Card Edge Connectors - Edgeboard Connectors 396-014-559-202
396 SERIES (.125" (3.18MM) CONTA

396 SERIES (.125" (3.18MM) CONTA

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Lingto Electronic Limited
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 151-396-014-559-202-ND 95AJ1260 396-014-559-202
Product Name Edgeboard Connectors Card Edge Connector Edac Card Edge Connectors - Edgeboard Connectors
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Poke-In Connectors - 2213188-4 - TE Connectivity
Specs
Connector Type Board to Board Connector
Termination Surface Mount
Mounting Board Mount
View Details
3 suppliers
PC Pin, Single Post Connectors - 36-11071-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Through Hole
View Details
25+25 Pos. Male Plug DIL Straight 3mm THT Connector, Screw-Lok Board Mount (T+R) - G125-MV15005M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details
D-Sub Connector Assemblies - 2262-A50016-115-ND - DigiKey
Omnetics Connector Corporation
Specs
Category D-Sub Connector
Connector Type Receptacle, Female Sockets
Mounting Through Hole
View Details