EDAC, Inc. Edgeboard Connectors 396-014-541-807

Description
"14 Position Female Connector Non Specified - Dual Edge Gold 0.125"" (3.18mm) Black"
Request a Quote
Description
"14 Position Female Connector Non Specified - Dual Edge Gold 0.125"" (3.18mm) Black"
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 396-014-541-807 is a card edge connector from the 346/396 series manufactured by Lingto Electronic Limited. It features a thermoplastic polyester insulator rated UL 94V-0, ensuring durability and compliance with safety standards. The connector's contact material is a copper, nickel, and tin alloy (CA-725), with gold plating on the mating area and tin-lead plating on the contact tails, which enhances conductivity and corrosion resistance. The connector is designed with contact tails that range from .125 inches (3.18 mm) to .210 inches (5.33 mm) in width, making it suitable for various applications. The dimensions and specifications are CAD-generated, ensuring precision in design. This product is ideal for engineers looking for reliable edgeboard connectors for their electronic projects.

Datasheet Summary
Powered by GS/AI

The 396-014-541-807 is a card edge connector from the 346/396 series manufactured by Lingto Electronic Limited. It features a thermoplastic polyester insulator rated UL 94V-0, ensuring durability and compliance with safety standards. The connector's contact material is a copper, nickel, and tin alloy (CA-725), with gold plating on the mating area and tin-lead plating on the contact tails, which enhances conductivity and corrosion resistance. The connector is designed with contact tails that range from .125 inches (3.18 mm) to .210 inches (5.33 mm) in width, making it suitable for various applications. The dimensions and specifications are CAD-generated, ensuring precision in design. This product is ideal for engineers looking for reliable edgeboard connectors for their electronic projects.

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - 151-396-014-541-807-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
151-396-014-541-807-ND
Edgeboard Connectors 151-396-014-541-807-ND
"14 Position Female Connector Non Specified - Dual Edge Gold 0.125"" (3.18mm) Black"

"14 Position Female Connector Non Specified - Dual Edge Gold 0.125"" (3.18mm) Black"

Buy Now Datasheet
Card Edge Connectors - Edgeboard Connectors - 396-014-541-807 - Lingto Electronic Limited
Shenzhen, China
Card Edge Connectors - Edgeboard Connectors
396-014-541-807
Card Edge Connectors - Edgeboard Connectors 396-014-541-807
396 SERIES (.125" (3.18MM) CONTA

396 SERIES (.125" (3.18MM) CONTA

Supplier's Site Datasheet
Card Edge Connector Edac - 95AJ1182 - Newark, An Avnet Company
Chicago, IL, United States
Card Edge Connector Edac
95AJ1182
Card Edge Connector Edac 95AJ1182
Card Edge Connector

Card Edge Connector

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 151-396-014-541-807-ND 396-014-541-807 95AJ1182
Product Name Edgeboard Connectors Card Edge Connectors - Edgeboard Connectors Card Edge Connector Edac
Gender Female / Jack
Unlock Full Specs
to access all available technical data