EDAC, Inc. Edgeboard Connectors 396-014-522-803

Description
"14 Position Female Connector Non Specified - Dual Edge Gold 0.125"" (3.18mm) Black"
Request a Quote
Description
"14 Position Female Connector Non Specified - Dual Edge Gold 0.125"" (3.18mm) Black"
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 396-014-522-803 is a card edge connector from the 396 series, designed for reliable electrical connections in various applications. The insulator is made from thermoplastic polyester with a UL 94V-0 rating, ensuring good flame resistance. The contacts are constructed from a copper, nickel, and tin alloy (CA-725), providing durability and conductivity. The connector features gold plating on the mating area and tin-lead plating on the contact tails, with a nickel underplate for enhanced performance. The dimensions of the outside tails range from .125 inches (3.18 mm) to .210 inches (5.33 mm), making it suitable for a variety of circuit board thicknesses. This connector is ideal for engineers seeking a robust and efficient solution for edgeboard connections.

Datasheet Summary
Powered by GS/AI

The 396-014-522-803 is a card edge connector from the 396 series, designed for reliable electrical connections in various applications. The insulator is made from thermoplastic polyester with a UL 94V-0 rating, ensuring good flame resistance. The contacts are constructed from a copper, nickel, and tin alloy (CA-725), providing durability and conductivity. The connector features gold plating on the mating area and tin-lead plating on the contact tails, with a nickel underplate for enhanced performance. The dimensions of the outside tails range from .125 inches (3.18 mm) to .210 inches (5.33 mm), making it suitable for a variety of circuit board thicknesses. This connector is ideal for engineers seeking a robust and efficient solution for edgeboard connections.

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - 151-396-014-522-803-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
151-396-014-522-803-ND
Edgeboard Connectors 151-396-014-522-803-ND
"14 Position Female Connector Non Specified - Dual Edge Gold 0.125"" (3.18mm) Black"

"14 Position Female Connector Non Specified - Dual Edge Gold 0.125"" (3.18mm) Black"

Buy Now Datasheet
Card Edge Connector Edac - 95AJ1084 - Newark, An Avnet Company
Chicago, IL, United States
Card Edge Connector Edac
95AJ1084
Card Edge Connector Edac 95AJ1084
Card Edge Connector

Card Edge Connector

Supplier's Site
Card Edge Connectors - Edgeboard Connectors - 396-014-522-803 - Lingto Electronic Limited
Shenzhen, China
Card Edge Connectors - Edgeboard Connectors
396-014-522-803
Card Edge Connectors - Edgeboard Connectors 396-014-522-803
396 SERIES (.125" (3.18MM) CONTA

396 SERIES (.125" (3.18MM) CONTA

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Lingto Electronic Limited
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 151-396-014-522-803-ND 95AJ1084 396-014-522-803
Product Name Edgeboard Connectors Card Edge Connector Edac Card Edge Connectors - Edgeboard Connectors
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Intercompact Series: Compact Signal & Ethernet PCB Connectors -  - Smiths Interconnect, a Molex company
Specs
Category Board to Board Connector
View Details
PwrBlade+ ® - 10106262-4003004LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Header Connector
View Details
Headers, Male Pins - 104344-8-ND - DigiKey
Specs
Connector Type Header Connector
Mounting Through Hole
Voltage Rating 30 volts
View Details
2 suppliers
Ethernet Connectors - 3316392 - RS Components, Ltd.
Specs
Category Modular Connector and RJ Connector
Gender Male / Plug; Female / Jack
Mounting Pcb mount
View Details