EDAC, Inc. Edgeboard Connectors 396-006-541-612

Description
"6 Position Female Connector Non Specified - Single Edge Gold 0.125"" (3.18mm) Black"
Request a Quote
Description
"6 Position Female Connector Non Specified - Single Edge Gold 0.125"" (3.18mm) Black"
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 396-006-541-612 Card Edge Connector from Lingto Electronic Limited is designed for use with thick printed circuit boards, accommodating card slots ranging from .054 inches (1.37 mm) to .070 inches (1.78 mm). It features a thermoplastic polyester insulator rated UL 94V-0, ensuring durability and safety in various applications. The connector's contact material is a copper, nickel, and tin alloy (CA-725), with gold plating on the mating area and tin-lead plating on the contact tails, providing reliable electrical connections. The contact spacing is .125 inches (3.18 mm) with a row spacing of .250 inches (6.35 mm), making it suitable for standard edgeboard applications. This connector is part of the 346/396 series, indicating compatibility with other components in the series.

Datasheet Summary
Powered by GS/AI

The 396-006-541-612 Card Edge Connector from Lingto Electronic Limited is designed for use with thick printed circuit boards, accommodating card slots ranging from .054 inches (1.37 mm) to .070 inches (1.78 mm). It features a thermoplastic polyester insulator rated UL 94V-0, ensuring durability and safety in various applications. The connector's contact material is a copper, nickel, and tin alloy (CA-725), with gold plating on the mating area and tin-lead plating on the contact tails, providing reliable electrical connections. The contact spacing is .125 inches (3.18 mm) with a row spacing of .250 inches (6.35 mm), making it suitable for standard edgeboard applications. This connector is part of the 346/396 series, indicating compatibility with other components in the series.

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - 151-396-006-541-612-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
151-396-006-541-612-ND
Edgeboard Connectors 151-396-006-541-612-ND
"6 Position Female Connector Non Specified - Single Edge Gold 0.125"" (3.18mm) Black"

"6 Position Female Connector Non Specified - Single Edge Gold 0.125"" (3.18mm) Black"

Buy Now Datasheet
Card Edge Connector Edac - 94AJ9742 - Newark, An Avnet Company
Chicago, IL, United States
Card Edge Connector Edac
94AJ9742
Card Edge Connector Edac 94AJ9742
Card Edge Connector

Card Edge Connector

Supplier's Site
Card Edge Connectors - Edgeboard Connectors - 396-006-541-612 - Lingto Electronic Limited
Shenzhen, China
Card Edge Connectors - Edgeboard Connectors
396-006-541-612
Card Edge Connectors - Edgeboard Connectors 396-006-541-612
396 SERIES (.125" (3.18MM) CONTA

396 SERIES (.125" (3.18MM) CONTA

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Lingto Electronic Limited
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 151-396-006-541-612-ND 94AJ9742 396-006-541-612
Product Name Edgeboard Connectors Card Edge Connector Edac Card Edge Connectors - Edgeboard Connectors
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

PwrBlade+ ® - 10106124-6006011LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Header Connector
View Details
25+25 Pos. Male Plug DIL Straight 3mm THT Connector, Screw-Lok Board Mount (T+R) - G125-MV15005M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details
D-Sub Connector Assemblies - 2262-A98022-512-ND - DigiKey
Omnetics Connector Corporation
Specs
Category D-Sub Connector
Connector Type Plug, Male Pins
Mounting Through Hole
View Details
PCB Connectors - NC2-FL4G-S-02 - kTB Solutions
Specs
Connector Type 2.4mm Connector; 2.4mm Female
Gender Female / Jack
Frequency 0.000 to 50.000 GHz
View Details