EDAC, Inc. Edgeboard Connectors 396-005-558-602

Description
"5 Position Female Connector Non Specified - Single Edge Gold 0.125"" (3.18mm) Black"
Request a Quote
Description
"5 Position Female Connector Non Specified - Single Edge Gold 0.125"" (3.18mm) Black"
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 396-005-558-602 Card Edge Connector from Lingto Electronic Limited is designed for use with thick printed circuit boards, accommodating card slot thicknesses from .054 inches (1.37 mm) to .070 inches (1.78 mm). The connector features a thermoplastic polyester insulator rated UL 94V-0, ensuring durability and safety in various applications. The contacts are made from a copper, nickel, and tin alloy (CA-725) and are plated with gold on the mating area and tin-lead on the contact tails, with a nickel underplate for enhanced conductivity and corrosion resistance. The dimensions of the connector include a .370-inch (9.4 mm) width and a .910-inch (23.11 mm) length, making it suitable for specific design requirements in electronic assemblies.

Datasheet Summary
Powered by GS/AI

The 396-005-558-602 Card Edge Connector from Lingto Electronic Limited is designed for use with thick printed circuit boards, accommodating card slot thicknesses from .054 inches (1.37 mm) to .070 inches (1.78 mm). The connector features a thermoplastic polyester insulator rated UL 94V-0, ensuring durability and safety in various applications. The contacts are made from a copper, nickel, and tin alloy (CA-725) and are plated with gold on the mating area and tin-lead on the contact tails, with a nickel underplate for enhanced conductivity and corrosion resistance. The dimensions of the connector include a .370-inch (9.4 mm) width and a .910-inch (23.11 mm) length, making it suitable for specific design requirements in electronic assemblies.

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - 151-396-005-558-602-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
151-396-005-558-602-ND
Edgeboard Connectors 151-396-005-558-602-ND
"5 Position Female Connector Non Specified - Single Edge Gold 0.125"" (3.18mm) Black"

"5 Position Female Connector Non Specified - Single Edge Gold 0.125"" (3.18mm) Black"

Buy Now Datasheet
Card Edge Connector Edac - 94AJ9625 - Newark, An Avnet Company
Chicago, IL, United States
Card Edge Connector Edac
94AJ9625
Card Edge Connector Edac 94AJ9625
Card Edge Connector

Card Edge Connector

Supplier's Site
Card Edge Connectors - Edgeboard Connectors - 396-005-558-602 - Lingto Electronic Limited
Shenzhen, China
Card Edge Connectors - Edgeboard Connectors
396-005-558-602
Card Edge Connectors - Edgeboard Connectors 396-005-558-602
396 SERIES (.125" (3.18MM) CONTA

396 SERIES (.125" (3.18MM) CONTA

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Lingto Electronic Limited
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 151-396-005-558-602-ND 94AJ9625 396-005-558-602
Product Name Edgeboard Connectors Card Edge Connector Edac Card Edge Connectors - Edgeboard Connectors
Gender Female / Jack
Unlock Full Specs
to access all available technical data